Gilson Company, Inc. Datasheets for Soil and Asphalt Compactors
Soil and asphalt compactors compress soil, asphalt, crushed aggregates, or landfill trash to increase the density of a collective substrate. They are common in construction, agricultural, waste and recycling, and municipal applications.
Soil and Asphalt Compactors: Learn more
| Product Name | Notes |
|---|---|
| HM-530 Mechanical Soil Compactor automatically counts the number of hammer blows and shuts off when a preset number is reached. The sample mold indexes to a new position with each... | |
| Manual Marshall Compactor, allows manual compaction of a single 4in Marshall asphalt specimen in a stationary mold. Included is an oak pedestal, hammer support and guide rod, 10lb (4.5kg), 3-7/8in... | |
| The HM-278 Gyratory Compactor meets ASTM and AASHTO requirements for use on-site or in the lab. The Compactor includes a PC and is ideal for process control data storage via... |