Gilson Company, Inc. Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| Gilson offers five sizes of Asphalt Institute Viscometers to determine viscosity of highly viscous materials such as bitumen at 140°F (60°C). The user measures elapsed time for a fixed volume... | |
| The Saybolt Viscometer determines viscosity of petroleum liquids at temperatures from ambient to 464°F (240°C). PID control maintains ±0.05°F (±0.03°C) temperature uniformity throughout operating range and provides quick temperature stabilization... | |
| These viscometers measure kinematic viscosity of bitumens and road oils at 140°F (60°C) and asphalt cements at 275°F (135°C). Precision is ±0.2%. Using only a 1-3ml charge, the viscometer can... |