Gilson Company, Inc. Datasheets for Mold and Die Change Equipment
Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold.
Mold and Die Change Equipment: Learn more
| Product Name | Notes |
|---|---|
| CBR Accessory Set Convenient CBR Accessory Set includes four each of BRA-60 Molds, BRA-63 Surcharge Weights, BRA-64 Surcharge Weights, BRA-67 Swell Plates, and BRA-75 Filter Screens. One each BRA-61 Spacer... | |
| Compaction Mold Assemblies are three part assemblies consisting of mold, base plate, and collar to fit Compaction Machines noted. Est. Ship Wt.: 10lb (6kg). | |
| Concrete Beam Molds are available in several configurations, all meeting ASTM and AASHTO standards for molding specimens for flexural strength testing using center or third-point loading. HM-279 and HM-281 Steel... | |
| Cylinder Stripping Tool is an easy to use and inexpensive device for removing single-use cylinder molds from all sizes of concrete cylinders. Est. Ship Wt.: 4lb (2kg). | |
| Gilson compaction molds fit the HM-530 Mechanical Soil Compactor, and also may be used with manual soil compaction hammers. Split type molds separate longitudinally for easy sample removal. Less expensive... | |
| Gilson offers a wide selection of cube and prism molds for use with cement, mortar, grout, and capping compound. Metal molds meet most ASTM and AASHTO specifications, but lighter plastic... | |
| Reusable heavy-duty steel split molds for use in forming concrete specimens have 1/4in (6.4mm) wall, split along one side with two quick-acting clamps. When clamps are released, mold springs part... |