Gilson Company, Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| CBR Accessory Set Convenient CBR Accessory Set includes four each of BRA-60 Molds, BRA-63 Surcharge Weights, BRA-64 Surcharge Weights, BRA-67 Swell Plates, and BRA-75 Filter Screens. One each BRA-61 Spacer... | |
| Digital Dial Indicators are in/mm switchable, and include a “hold” feature which allows the user to lock peak readings on the digital display. All are supplied with batteries designed to... | |
| Mechanical Dial Indicators have 2.25in diameter, continuous clockwise dial with one hundred divisions per revolution and a revolution counter. Low friction mechanisms react instantly with contact pressure. Backs rotate 90° | |
| Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of... |