Gilson Company, Inc. Datasheets for Industrial Vibrators
Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid.
Industrial Vibrators: Learn more
| Product Name | Notes |
|---|---|
| Concrete Vibrator consolidates freshly molded concrete specimens in the lab or field. The 1-1/4hp, 9 amp AC/DC power unit delivers high-amplitude 10,000+ vibration per minute via a 3ft (0.9m) flexible... | |
| Inexpensive electric sieve vibrator is helpful for separations of fine mesh samples using one or two 8in diameter, full-height sieves. For wet samples, place unit over sink without pan and... |