Gilson Company, Inc. Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| CBR Accessory Set Convenient CBR Accessory Set includes four each of BRA-60 Molds, BRA-63 Surcharge Weights, BRA-64 Surcharge Weights, BRA-67 Swell Plates, and BRA-75 Filter Screens. One each BRA-61 Spacer... | |
| Digital Dial Indicators are in/mm switchable, and include a “hold” feature which allows the user to lock peak readings on the digital display. All are supplied with batteries designed to... | |
| Mechanical Dial Indicators have 2.25in diameter, continuous clockwise dial with one hundred divisions per revolution and a revolution counter. Low friction mechanisms react instantly with contact pressure. Backs rotate 90° | |
| Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of... |