Teknor Apex Company Sinpolene Polypropylene Copolymer TPP2030

Description
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Description
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 30% Filler by Weight Forms Pellets Processing Method Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polypropylene Copolymer - TPP2030 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polypropylene Copolymer
TPP2030
Sinpolene Polypropylene Copolymer TPP2030
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Talc, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Talc, 30% Filler by Weight
Forms
  • Pellets
Processing Method
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number TPP2030
Product Name Sinpolene Polypropylene Copolymer
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 490.0 %
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
PEEK Polymer Resin - VICTREX® ST P45 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details