BERNSTEIN AG Plastic Limit Switch Type ENK

Description
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 3 NC, overlapping contacts Latching function on request All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request
Description
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 3 NC, overlapping contacts Latching function on request All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Plastic Limit Switch - Type ENK - BERNSTEIN AG
Porta Westfalica, Germany
Plastic Limit Switch
Type ENK
Plastic Limit Switch Type ENK
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 3 NC, overlapping contacts Latching function on request All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic.

Product advantages:

  • Standard switch conforming to DIN EN 50041
  • Standard actuator conforming to DIN EN 50041, Type A, B, C, E
  • Protection class IP 65 to VDE 0470 T1
  • Enclosure and cover PA 6, (UL-94-V0)
  • Actuator can be repositioned by 4 x 90°
  • Cable entry M20 x 1.5
  • Connection designation conforming to
    DIN EN 50013
  • Metal actuators for high loads

Design layout:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC, 3 NC,
    overlapping contacts
  • Latching function on request
  • All NC contacts with in the circuit diagram
    are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Different actuators available
  • Available with M12 connector
  • AS-interface variants available
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type ENK
Product Name Plastic Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details