BERNSTEIN AG Plastic Miniature Limit Switch Type Ti2

Description
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages Compact switch for safety or control applications in protection class IP 65 Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover 2 mm contact opening width of slow-action system conforming to EN 81-1 for lift construction Small hysteresis in snap action system Actuator can be repositioned by 4 x 90° Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request
Description
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages Compact switch for safety or control applications in protection class IP 65 Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover 2 mm contact opening width of slow-action system conforming to EN 81-1 for lift construction Small hysteresis in snap action system Actuator can be repositioned by 4 x 90° Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Plastic Miniature Limit Switch - Type Ti2 - BERNSTEIN AG
Porta Westfalica, Germany
Plastic Miniature Limit Switch
Type Ti2
Plastic Miniature Limit Switch Type Ti2
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages Compact switch for safety or control applications in protection class IP 65 Optimised size while retaining tried-and-tested connection system Two-channel safety monitoring possible With captive snap-on cover 2 mm contact opening width of slow-action system conforming to EN 81-1 for lift construction Small hysteresis in snap action system Actuator can be repositioned by 4 x 90° Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65.

Product advantages

  • Compact switch for safety or control applications in protection class IP 65
  • Optimised size while retaining tried-and-tested connection system
  • Two-channel safety monitoring possible
  • With captive snap-on cover
  • 2 mm contact opening width of slow-action system conforming to EN 81-1 for lift construction
  • Small hysteresis in snap action system
  • Actuator can be repositioned by 4 x 90°

Design layout:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC, 2 NO
  • All NC contacts with in the circuit diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Different actuators available
  • Available with M12 connector
  • AS-interface variants available
  • Preassembled with customer-specific cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type Ti2
Product Name Plastic Miniature Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CSA Certified
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 1797562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Closed
Switch Configuration 2 NC
View Details
Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees - S9200A-G163-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details