BERNSTEIN AG Plastic Limit Switch Type Bi2

Description
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94 V0) Actuator can be repositioned by 4 x 90° Cable entry 2 x M16 x 1.5 Connection designation conforming to DIN EN 50013 Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request
Description
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94 V0) Actuator can be repositioned by 4 x 90° Cable entry 2 x M16 x 1.5 Connection designation conforming to DIN EN 50013 Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Plastic Limit Switch - Type Bi2 - BERNSTEIN AG
Porta Westfalica, Germany
Plastic Limit Switch
Type Bi2
Plastic Limit Switch Type Bi2
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94 V0) Actuator can be repositioned by 4 x 90° Cable entry 2 x M16 x 1.5 Connection designation conforming to DIN EN 50013 Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available Available with M12 connector AS-interface variants available Preassembled with customer-specific cables and connectors on request

Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities.

Product advantages:

  • Protection class IP 65 to VDE 0470 T1
  • Enclosure and cover PA 6, self-extinguishing (UL-94 V0)
  • Actuator can be repositioned by 4 x 90°
  • Cable entry 2 x M16 x 1.5
  • Connection designation conforming to
    DIN EN 50013

Specifications:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC
  • All NC contacts with in the circuit diagram
    are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Different actuators available
  • Available with M12 connector
  • AS-interface variants available
  • Preassembled with customer-specific cables
    and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type Bi2
Product Name Plastic Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - 45110402 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
Limit Switches - 1533968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST
Certifications / Approvals RoHS Compliant
View Details