BERNSTEIN AG Metal Limit Switch Type GC

Description
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC / 2 NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request
Description
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC / 2 NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Metal Limit Switch - Type GC - BERNSTEIN AG
Porta Westfalica, Germany
Metal Limit Switch
Type GC
Metal Limit Switch Type GC
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC / 2 NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request

Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications.

Product advantages:

  • Protection class IP 65 to VDE 0470 T1
  • Enclosure: Aluminium pressure die-casting
  • Cover: Sheet aluminium
  • Actuator can be repositioned by 4 x 90°
  • Cable entry M20 x 1.5
  • Connection designation conforming
    to DIN EN 50013
  • Metal actuators for high loads
  • Graduated adjustment of AH lever
  • Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides)

Specifications:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC / 2 NO,
    2 NC, overlapping contacts
  • All NC contacts with in the circuit diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)
  • Latching function on request

Options:

  • Different actuators available
  • AS-Inferface variants on request
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type GC
Product Name Metal Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details
Limit Switches - 137810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details