BERNSTEIN AG Metal Limit Switch Type SN2

Description
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry 3x M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request
Description
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry 3x M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Metal Limit Switch - Type SN2 - BERNSTEIN AG
Porta Westfalica, Germany
Metal Limit Switch
Type SN2
Metal Limit Switch Type SN2
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry 3x M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Graduated adjustment of AH lever Selectable direction-dependent contact-making of AH actuator (basic setting: contact-making both sides) Specifications: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available AS-Inferface variants on request Preassembled with customer-specific cables and connectors on request

With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits

Product advantages:

  • Protection class IP 65 to VDE 0470 T1
  • Enclosure: Aluminium pressure die-casting
  • Cover: Sheet aluminium
  • Actuator can be repositioned by 4 x 90°
  • Cable entry 3x M20 x 1.5
  • Connection designation conforming to
    DIN EN 50013
  • Metal actuators for high loads
  • Graduated adjustment of AH lever
  • Selectable direction-dependent contact-making
    of AH actuator (basic setting: contact-making both sides)

Specifications:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)
  • Latching function on request

Options:

  • Different actuators available
  • AS-Inferface variants on request
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type SN2
Product Name Metal Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Normal State Normally Open
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Limit Switches - 1533968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST
Certifications / Approvals RoHS Compliant
View Details