BERNSTEIN AG Metal Limit Switch Type ENM2

Description
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Specifications: Slow-action and snap-action contact Versions: 1 NC / 1NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available AS-Interface variants on request Preassembled with customer-specific cables and connectors on request
Description
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Specifications: Slow-action and snap-action contact Versions: 1 NC / 1NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available AS-Interface variants on request Preassembled with customer-specific cables and connectors on request

Suppliers

Company
Product
Description
Supplier Links
Metal Limit Switch - Type ENM2 - BERNSTEIN AG
Porta Westfalica, Germany
Metal Limit Switch
Type ENM2
Metal Limit Switch Type ENM2
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041 Standard actuator conforming to DIN EN 50041, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Metal actuators for high loads Specifications: Slow-action and snap-action contact Versions: 1 NC / 1NO, 2 NC, overlapping contacts All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Options: Different actuators available AS-Interface variants on request Preassembled with customer-specific cables and connectors on request

With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications.

Product advantages:

  • Standard switch conforming to DIN EN 50041
  • Standard actuator conforming to
    DIN EN 50041, Type A, B, C, E
  • Protection class IP 65 to VDE 0470 T1
  • Enclosure: Aluminium pressure die-casting
  • Cover: Sheet aluminium
  • Actuator can be repositioned by 4 x 90°
  • Cable entry M20 x 1.5
  • Connection designation conforming to DIN EN 50013
  • Metal actuators for high loads

Specifications:

  • Slow-action and snap-action contact
  • Versions: 1 NC / 1NO,
    2 NC, overlapping contacts
  • All NC contacts with in the circuit
    diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)

Options:

  • Different actuators available
  • AS-Interface variants on request
  • Preassembled with customer-specific
    cables and connectors on request
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type ENM2
Product Name Metal Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
View Details
Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees - S9200A-G163-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Factory Sealed Limit Switch - 802M-AZY12LF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open
View Details