BERNSTEIN AG Plastic Limit Switch Type I88

Description
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047 Standard actuator conforming to DIN EN 50047, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO, overlapping contact All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available Available with M12 connector AS-interface variants available Cable entry M16 x 1.5
Description
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047 Standard actuator conforming to DIN EN 50047, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO, overlapping contact All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available Available with M12 connector AS-interface variants available Cable entry M16 x 1.5

Suppliers

Company
Product
Description
Supplier Links
Plastic Limit Switch - Type I88 - BERNSTEIN AG
Porta Westfalica, Germany
Plastic Limit Switch
Type I88
Plastic Limit Switch Type I88
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047 Standard actuator conforming to DIN EN 50047, Type A, B, C, E Protection class IP 65 to VDE 0470 T1 Enclosure and cover PA 6, self-extinguishing (UL-94-V0) Actuator can be repositioned by 4 x 90° Cable entry M20 x 1.5 Connection designation conforming to DIN EN 50013 Design layout: Slow-action and snap-action contacts Versions: 1 NC / 1NO, 2 NC, 2 NO, overlapping contact All NC contacts with in the circuit diagram are positively opening contacts Type: Zb (galvanically isolated changeover contact) Latching function on request Options: Different actuators available Available with M12 connector AS-interface variants available Cable entry M16 x 1.5

Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application.

Product advantages:

  • Standard switch conforming to DIN EN 50047
  • Standard actuator conforming to DIN EN 50047, Type A, B, C, E
  • Protection class IP 65 to VDE 0470 T1
  • Enclosure and cover PA 6, self-extinguishing (UL-94-V0)
  • Actuator can be repositioned by 4 x 90°
  • Cable entry M20 x 1.5
  • Connection designation conforming to
    DIN EN 50013

Design layout:

  • Slow-action and snap-action contacts
  • Versions: 1 NC / 1NO, 2 NC, 2 NO,
    overlapping contact
  • All NC contacts with in the circuit diagram are positively opening contacts
  • Type: Zb (galvanically isolated changeover contact)
  • Latching function on request

Options:

  • Different actuators available
  • Available with M12 connector
  • AS-interface variants available
  • Cable entry M16 x 1.5
Supplier's Site

Technical Specifications

  BERNSTEIN AG
Product Category Limit Switches
Product Number Type I88
Product Name Plastic Limit Switch
Normal State Normally Open; Normally Closed
Housing Type Enclosed Switch Housing
Certifications / Approvals CE Certified; CSA Certified; UL Listed
Features Rotatable Head
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 120077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details