HORIBA Instruments, Inc. SPM Solution Monitor CS-150

Description
The CS-150 is a high-precision chemical concentration monitor designed for use with the SPM solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-150 continually monitors the concentrations of the various components of the SPM solutions (H2SO4/H2O2/H2O) used to remove metal ions and organic substances. Feedback control based on the monitor output is used to keep the concentrations of the SPM solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes The short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint for easy integration. The compact design reduces the monitor's footprint by about a third*, thus reducing the amount of space required in the cleaning device. *Based on comparison with the HORIBA CS-340 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control Measurement is fully automatic once the unit has been installed and the measurement cycle has been started. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. The monitor uses a low-voltage (24 V DC), with a load of approximately 45 W it is energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of SPM solutions can be shut off in the event of an emergency. Sample configuration:
Description
The CS-150 is a high-precision chemical concentration monitor designed for use with the SPM solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-150 continually monitors the concentrations of the various components of the SPM solutions (H2SO4/H2O2/H2O) used to remove metal ions and organic substances. Feedback control based on the monitor output is used to keep the concentrations of the SPM solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes The short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint for easy integration. The compact design reduces the monitor's footprint by about a third*, thus reducing the amount of space required in the cleaning device. *Based on comparison with the HORIBA CS-340 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control Measurement is fully automatic once the unit has been installed and the measurement cycle has been started. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. The monitor uses a low-voltage (24 V DC), with a load of approximately 45 W it is energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of SPM solutions can be shut off in the event of an emergency. Sample configuration:

Suppliers

Company
Product
Description
Supplier Links
SPM Solution Monitor - CS-150 - HORIBA Instruments, Inc.
Irvine, CA, United States
SPM Solution Monitor
CS-150
SPM Solution Monitor CS-150
The CS-150 is a high-precision chemical concentration monitor designed for use with the SPM solutions used in semiconductor-manufa cturing cleaning processes. Featuring fast response and a compact size, the CS-150 continually monitors the concentrations of the various components of the SPM solutions (H2SO4/H2O2/H2O) used to remove metal ions and organic substances. Feedback control based on the monitor output is used to keep the concentrations of the SPM solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals. A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device. Short 3-second measurement cycle supports concentration control for 300-mm processes The short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint for easy integration. The compact design reduces the monitor's footprint by about a third*, thus reducing the amount of space required in the cleaning device. *Based on comparison with the HORIBA CS-340 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the SPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automatic measurement and simple control Measurement is fully automatic once the unit has been installed and the measurement cycle has been started. Air is used for reference spectral measurement, removing the need for a utility water supply. Comprehensive measures to eliminate air bubbles enable continuous measurement. A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing. The monitor uses a low-voltage (24 V DC), with a load of approximately 45 W it is energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of SPM solutions can be shut off in the event of an emergency. Sample configuration:

The CS-150 is a high-precision chemical concentration monitor designed for use with the SPM solutions used in semiconductor-manufacturing cleaning processes. Featuring fast response and a compact size, the CS-150 continually monitors the concentrations of the various components of the SPM solutions (H2SO4/H2O2/H2O) used to remove metal ions and organic substances. Feedback control based on the monitor output is used to keep the concentrations of the SPM solutions within the allowable ranges and to eliminate unnecessary replacement of chemicals.
A short measuring cycle allows the accurate tracking of chemical concentrations, while the compact design facilitates integration with a cleaning device.

  • Short 3-second measurement cycle supports concentration control for 300-mm processes
    The short measurement cycle of approximately three seconds makes it possible to track concentrations very close to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices.
  • Compact design helps reduce cleaning-device footprint for easy integration.
    The compact design reduces the monitor's footprint by about a third*, thus reducing the amount of space required in the cleaning device.
    *Based on comparison with the HORIBA CS-340 series.
  • Reduces lot defects in the cleaning process for improved yield
    Output from the monitor is used for automated spiking control of the SPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield.
  • Fully automatic measurement and simple control Measurement is fully automatic once the unit has been installed and the measurement cycle has been started. Air is used for reference spectral measurement, removing the need for a utility water supply.
  • Comprehensive measures to eliminate air bubbles enable continuous measurement.
    A built-in bubble removal function removes air bubbles immediately before the flow cell, allowing continuous measurement of the solution as it is flowing.
  • The monitor uses a low-voltage (24 V DC), with a load of approximately 45 W it is energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of SPM solutions can be shut off in the event of an emergency.

Sample configuration:

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Conductivity and Resistivity Meters
Product Number CS-150
Product Name SPM Solution Monitor
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 68 to 140 F (20 to 60 C)
Form Factor In-situ / Field
Features and Functionality Automatic Temperature Compensation
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - conductivity-resistivity - 159001828 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 10 to 10000 µS/cm
Electrical Output Analog Current; 4 to 20 mA
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
750 Series II Analog Resistivity Monitor - 751II - Myron L Company
Specs
Water Quality Parameters Measures Resistivity
Form Factor Lab / Benchtop; Panel
Features and Functionality Automatic Temperature Compensation
View Details
High range manganese analyzer - Aztec AW635 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details