HORIBA Instruments, Inc. Hydrofluoric Acid Monitor CM-200A/210A

Description
The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior units offer high repeatability even at low concentrations. The CM-200A/210A can be used for a variety of purposes ranging from monitoring etched wafer cleaning processes to any other industrial application of hydrofluoric acid. Real-time display The unit determines hydrofluoric acid concentration by measuring the electric conductivity of the solution. The concentration is then determined by comparison to the values on the calibration curve. High accuracy even at the low concentrations used for semiconductor manufacturing The CM-200A/210A feature a 0-1/2/5/10/20/50 mass% range, which allows the units to be employed for virtually any process used in semiconductor manufacturing. Even in the 0-1 mass% range, the units boast a repeatability of +/-2% F.S. This means that the CM-200A/210A is effective even for controlling low concentration ghydrofluoric acid baths such as those used in the latest memory production lines. Sensor designed for stable measurement The CM-200A/210A feature sensors molded entirely of PFA resin. This eliminated the danger of the solution affecting metal parts, or of metal ions or other impurities leaking into the sample solution. Upper/lower limit alarm If the hydrofluoric concentration of the solution is outside the specified range, a feedback signal is generated. The system indicates if the feedback occurred due to the concentration crossing the lowest(L-low), lower(Low), upper(High), or highest(H-high) limit. This advanced system helps prevent the production of bad lots due to mistaken injection of hydrofluoric solution. Appropriate for a variety of uses The CM-200A/210A are equipped with DIN size conversion units. These small, lightweight units are perfect for use with hydrofluoric acid dilution units, hydrofluoric acid supply units, and wafer cleaning equipment. The CM-200A's sensor is placed directly into the solution. The CM-210A's sensor is designed for placement in the piping of the circulation loop. Simply choose the appropriate model for the desired use.
Description
The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior units offer high repeatability even at low concentrations. The CM-200A/210A can be used for a variety of purposes ranging from monitoring etched wafer cleaning processes to any other industrial application of hydrofluoric acid. Real-time display The unit determines hydrofluoric acid concentration by measuring the electric conductivity of the solution. The concentration is then determined by comparison to the values on the calibration curve. High accuracy even at the low concentrations used for semiconductor manufacturing The CM-200A/210A feature a 0-1/2/5/10/20/50 mass% range, which allows the units to be employed for virtually any process used in semiconductor manufacturing. Even in the 0-1 mass% range, the units boast a repeatability of +/-2% F.S. This means that the CM-200A/210A is effective even for controlling low concentration ghydrofluoric acid baths such as those used in the latest memory production lines. Sensor designed for stable measurement The CM-200A/210A feature sensors molded entirely of PFA resin. This eliminated the danger of the solution affecting metal parts, or of metal ions or other impurities leaking into the sample solution. Upper/lower limit alarm If the hydrofluoric concentration of the solution is outside the specified range, a feedback signal is generated. The system indicates if the feedback occurred due to the concentration crossing the lowest(L-low), lower(Low), upper(High), or highest(H-high) limit. This advanced system helps prevent the production of bad lots due to mistaken injection of hydrofluoric solution. Appropriate for a variety of uses The CM-200A/210A are equipped with DIN size conversion units. These small, lightweight units are perfect for use with hydrofluoric acid dilution units, hydrofluoric acid supply units, and wafer cleaning equipment. The CM-200A's sensor is placed directly into the solution. The CM-210A's sensor is designed for placement in the piping of the circulation loop. Simply choose the appropriate model for the desired use.

Suppliers

Company
Product
Description
Supplier Links
Hydrofluoric Acid Monitor - CM-200A/210A - HORIBA Instruments, Inc.
Irvine, CA, United States
Hydrofluoric Acid Monitor
CM-200A/210A
Hydrofluoric Acid Monitor CM-200A/210A
The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior units offer high repeatability even at low concentrations. The CM-200A/210A can be used for a variety of purposes ranging from monitoring etched wafer cleaning processes to any other industrial application of hydrofluoric acid. Real-time display The unit determines hydrofluoric acid concentration by measuring the electric conductivity of the solution. The concentration is then determined by comparison to the values on the calibration curve. High accuracy even at the low concentrations used for semiconductor manufacturing The CM-200A/210A feature a 0-1/2/5/10/20/50 mass% range, which allows the units to be employed for virtually any process used in semiconductor manufacturing. Even in the 0-1 mass% range, the units boast a repeatability of +/-2% F.S. This means that the CM-200A/210A is effective even for controlling low concentration ghydrofluoric acid baths such as those used in the latest memory production lines. Sensor designed for stable measurement The CM-200A/210A feature sensors molded entirely of PFA resin. This eliminated the danger of the solution affecting metal parts, or of metal ions or other impurities leaking into the sample solution. Upper/lower limit alarm If the hydrofluoric concentration of the solution is outside the specified range, a feedback signal is generated. The system indicates if the feedback occurred due to the concentration crossing the lowest(L-low), lower(Low), upper(High), or highest(H-high) limit. This advanced system helps prevent the production of bad lots due to mistaken injection of hydrofluoric solution. Appropriate for a variety of uses The CM-200A/210A are equipped with DIN size conversion units. These small, lightweight units are perfect for use with hydrofluoric acid dilution units, hydrofluoric acid supply units, and wafer cleaning equipment. The CM-200A's sensor is placed directly into the solution. The CM-210A's sensor is designed for placement in the piping of the circulation loop. Simply choose the appropriate model for the desired use.

The CM-200A/210A hydrofluoric acid monitors have been developed specifically to meet the stringent demands of semiconductor manufacturing. The CM-200A/210A provides a real time read-out of hydrofluoric acid concentration by measuring the electric conductivity of the sample solution. These superior units offer high repeatability even at low concentrations. The CM-200A/210A can be used for a variety of purposes ranging from monitoring etched wafer cleaning processes to any other industrial application of hydrofluoric acid.

  • Real-time display
    The unit determines hydrofluoric acid concentration by measuring the electric conductivity of the solution. The concentration is then determined by comparison to the values on the calibration curve.
  • High accuracy even at the low concentrations used for semiconductor manufacturing
    The CM-200A/210A feature a 0-1/2/5/10/20/50 mass% range, which allows the units to be employed for virtually any process used in semiconductor manufacturing. Even in the 0-1 mass% range, the units boast a repeatability of +/-2% F.S. This means that the CM-200A/210A is effective even for controlling low concentration ghydrofluoric acid baths such as those used in the latest memory production lines.
  • Sensor designed for stable measurement
    The CM-200A/210A feature sensors molded entirely of PFA resin. This eliminated the danger of the solution affecting metal parts, or of metal ions or other impurities leaking into the sample solution.
  • Upper/lower limit alarm
    If the hydrofluoric concentration of the solution is outside the specified range, a feedback signal is generated. The system indicates if the feedback occurred due to the concentration crossing the lowest(L-low), lower(Low), upper(High), or highest(H-high) limit. This advanced system helps prevent the production of bad lots due to mistaken injection of hydrofluoric solution.
  • Appropriate for a variety of uses
    The CM-200A/210A are equipped with DIN size conversion units. These small, lightweight units are perfect for use with hydrofluoric acid dilution units, hydrofluoric acid supply units, and wafer cleaning equipment. The CM-200A's sensor is placed directly into the solution. The CM-210A's sensor is designed for placement in the piping of the circulation loop. Simply choose the appropriate model for the desired use.
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Conductivity and Resistivity Meters
Product Number CM-200A/210A
Product Name Hydrofluoric Acid Monitor
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 50 to 104 F (10 to 40 C)
Form Factor Hand Held ; Portable
Conductivity Range 0.0 to 1.00E6 µS/cm
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meter - PCE-SM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
2-wire conductivity, pH/ORP pION transmitter - AWT210 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Foundation Fieldbus (optional feature); PROFIBUS (optional feature)
View Details
Measurement - conductivity-resistivity - 159002204 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 10 to 10000 µS/cm
Electrical Output Analog Current; 4 to 20 mA
View Details
Digital Dialysate Meter - D-4 - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details