HORIBA Instruments, Inc. FPM Solution Monitor CS-153

Description
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of the FPM solution (HF/H2O2/H2O), alerting the user each time the solution is replaced or replenished. This allows you to maintain the concentration of the FPM solution within the tolerance range, while eliminating unnecessary solution replacement. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations at much closer to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-327 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the FPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automated measurement simplifies control All the user has to do is set up the FPM solution supply. Measurement is fully automatic, so no control whatsoever is required once the measurement has begun. Also, air is used for reference spectral measurement, and water concentrations can also be measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in bubble removal function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution as it is flowing. 24 V DC used for improved safety The monitor uses a low-voltage (24 V DC), and running on about 45 W gives it even better electric-shock safety and energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of FPM solutions can be shut off in the event of an emergency.
Description
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of the FPM solution (HF/H2O2/H2O), alerting the user each time the solution is replaced or replenished. This allows you to maintain the concentration of the FPM solution within the tolerance range, while eliminating unnecessary solution replacement. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations at much closer to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-327 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the FPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automated measurement simplifies control All the user has to do is set up the FPM solution supply. Measurement is fully automatic, so no control whatsoever is required once the measurement has begun. Also, air is used for reference spectral measurement, and water concentrations can also be measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in bubble removal function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution as it is flowing. 24 V DC used for improved safety The monitor uses a low-voltage (24 V DC), and running on about 45 W gives it even better electric-shock safety and energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of FPM solutions can be shut off in the event of an emergency.

Suppliers

Company
Product
Description
Supplier Links
FPM Solution Monitor - CS-153 - HORIBA Instruments, Inc.
Irvine, CA, United States
FPM Solution Monitor
CS-153
FPM Solution Monitor CS-153
The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of the FPM solution (HF/H2O2/H2O), alerting the user each time the solution is replaced or replenished. This allows you to maintain the concentration of the FPM solution within the tolerance range, while eliminating unnecessary solution replacement. Short 3-second measurement cycle supports concentration control for 300-mm processes A short measurement cycle of approximately three seconds makes it possible to track concentrations at much closer to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices. Compact design helps reduce cleaning-device footprint The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device. *Based on comparison with the HORIBA CS-327 series. Reduces lot defects in the cleaning process for improved yield Output from the monitor is used for automated spiking control of the FPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield. Fully automated measurement simplifies control All the user has to do is set up the FPM solution supply. Measurement is fully automatic, so no control whatsoever is required once the measurement has begun. Also, air is used for reference spectral measurement, and water concentrations can also be measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching. Comprehensive measures to eliminate air bubbles enable continuous measurement A built-in bubble removal function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution as it is flowing. 24 V DC used for improved safety The monitor uses a low-voltage (24 V DC), and running on about 45 W gives it even better electric-shock safety and energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of FPM solutions can be shut off in the event of an emergency.

The CS-153 is a high-precision chemical solution concentration monitor designed to meet the strict demands of semiconductor wet-etching processes. Etching processes use FPM solution to etch silicon oxide and remove particles from the wafer surface. The CS-153 continually monitors each component of the FPM solution (HF/H2O2/H2O), alerting the user each time the solution is replaced or replenished. This allows you to maintain the concentration of the FPM solution within the tolerance range, while eliminating unnecessary solution replacement.

  • Short 3-second measurement cycle supports concentration control for 300-mm processes
    A short measurement cycle of approximately three seconds makes it possible to track concentrations at much closer to real time. Supports fine-tuned concentration control for batch-type-bath as well as single-bath cleaning devices.
  • Compact design helps reduce cleaning-device footprint
    The compact design reduces the monitor's footprint by about a third*, reducing the amount of space required by the cleaning device. The monitor is easily integrated with the cleaning device.
    *Based on comparison with the HORIBA CS-327 series.
  • Reduces lot defects in the cleaning process for improved yield
    Output from the monitor is used for automated spiking control of the FPM solutions, enabling cleaning with a high reproducibility rate. As a result, lot defects decrease in the cleaning process, which helps to boost the overall yield.
  • Fully automated measurement simplifies control
    All the user has to do is set up the FPM solution supply. Measurement is fully automatic, so no control whatsoever is required once the measurement has begun. Also, air is used for reference spectral measurement, and water concentrations can also be measured, which allows continuous tracking of changes in water concentration due to evaporation of the solution and adherence to the wafer. This allows fine-tuned control of silicon-oxide etching.
  • Comprehensive measures to eliminate air bubbles enable continuous measurement
    A built-in bubble removal function removes air bubbles immediately before the flow cell, which allows continuous measurement of the solution as it is flowing.
  • 24 V DC used for improved safety
    The monitor uses a low-voltage (24 V DC), and running on about 45 W gives it even better electric-shock safety and energy efficiency. An internal leakage sensor is also installed to detect solution leaks, so that the supply of FPM solutions can be shut off in the event of an emergency.
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Conductivity and Resistivity Meters
Product Number CS-153
Product Name FPM Solution Monitor
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 68 to 176 F (20 to 80 C)
Form Factor In-situ / Field
Features and Functionality Automatic Temperature Compensation
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - conductivity-resistivity - 159001758 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Low range manganese analyzer - Aztec AW634 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility PROFIBUS (optional feature)
View Details
Bluetooth Enabled Conductivity, TDS, Salinity, Temperature Meter - ULTRAPENx2™ PTBT1™ - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 32 to 160 F (0 to 71 C)
Form Factor Hand Held 
View Details