Norton Abrasives Merit AO Coarse Grit Cross Pad 8834182156

Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote
Description
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit AO Coarse Grit Cross Pad - 8834182156 - Norton Abrasives
Worcester, MA, USA
Merit AO Coarse Grit Cross Pad
8834182156
Merit AO Coarse Grit Cross Pad 8834182156
Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Quality aluminum oxide abrasive grain for versatile; ideal for deburring, chamfering, and polishing most radii, holes, recesses, and cylinder walls

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Pads
Product Number 8834182156
Product Name Merit AO Coarse Grit Cross Pad
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184119 - Norton Abrasives
Specs
Features Closed
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
View Details
Electroplated Diamond Hand Pad HP200A - 66260306362 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Sealer Sanding Sponge - 63642552870 - Norton Abrasives
Specs
Features Open
Length 4.75 inch (121 mm)
Width 3.75 inch (95.25 mm)
View Details
Norton Metal AO Coarse Grit Cross Pad - 66261132240 - Norton Abrasives
Specs
Width 2 inch (50.8 mm)
Abrasive Type Aluminum Oxide
Applications Dry; Coarser filaments or grit sizes
View Details