Next-generation ceramic alumina abrasive grain for significantly faster cut rates, resists wear, resulting in 50%-300% longer life, greatest productivity
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Pads |
| Product Number | 66261194520 |
| Product Name | Norton Blaze CA Coarse Grit Square Pad |
| Features | Closed |
| Length | 2 inch (50.8 mm) |
| Width | 2 inch (50.8 mm) |
| Abrasive Type | Boron Carbide |