Aqua Solutions, Inc. Datasheets for Ion Exchange Resins

Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness.
Ion Exchange Resins: Learn more

Product Name Notes
High Capacity Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water,...
High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality...
High Flow Type I Analytical Grade RO+DI System With UV Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water.
High Flow Type I Analytical Grade RO+DI System With UV Sterilizers This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water.
High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is...
High Flow Type I Biological Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality...
High Flow Type I Biological Grade RO+DI System With UV Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water.
High Flow Type I Biological Grade RO+DI System This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is...
Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM.
Model 2035AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that...
Model 2035AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that...
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a...
Model 2036A Analytical Grade Type I DI System This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and...
Model 2036AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that...
Model 2036AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that...
Model 2036B Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a...
Model 2036BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a...
Model 2036BU Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a...
Model 2121A: Analytical Grade Type I DI System Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM...
Model 2121AL: Analytical Grade Ultra-Low TOC Type I DI System This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated...
Model 2122BL Ultra-Low TOC Biological Grade Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Biological Grade Type I Ultra Pure water. Produces 2-3 Liters/minute of 18.2...
Model 2618S1 This single tank 5-LPM Type II DI system is designed for applications that require up to up 40-Liters of Type II/III DI water/day, when fed tap water containing...
Model 2618S2-DW11 This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at...
Model 2618S2 This dual tank 3-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S1-1/2 This single tank 12-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S1-DW This single tank 20-LPM Type II DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at...
Model 2635S1 This single tank 6-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S2-1/2 This dual tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S2-DW11 This dual tank 20-LPM Type II DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at...
Model 2635S2-DW This single tank 40-LPM Type II DI System with 130-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at...
Model 2635S2 This dual tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S3-1/2 This three tank 12-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model 2635S3 This three tank 6-LPM Type II/III DI System is designed for applications that require up 160-Liters of Type II/III DI water/day, when fed tap water containing up to...
Model RODI-2000-01-T2DW This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame...
Model: 2121AU Analytical Grade DI System with UV Sterilizer This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via...
Model: 2121B Biological Grade Type I DI System This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse...
Model: 2121BL Biological Grade Ultra-Low TOC Type I DI System This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated...
Model: 2121BU Biological Grade Type I DI System with UV Sterilizer This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been...
Model: 2122A - Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute...
Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water. Produces...
Model: 2122AU Analytical Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water.
Model: 2122B - Biological Grade Type I DI System Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2...
Model: 2122BU - Biological Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces...
Model: RODI-2000-01A High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains...
Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality...
Model: RODI-2000-03T2 High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap...
Model: RODI-C-12A Analytical Grade Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any...
Model: RODI-C-12AL Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on...
Model: RODI-C-12AU Analytical Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation...
Model: RODI-C-12BL Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any...
Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually...
Model: RODI-T2 - Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water that...
Model: RODI-T2-H - High Capacity Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap...
Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up...