Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-2000-03AL

Description
High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The RO portion of the system will economically remove >97% of the contaminants from the incoming water and will produce RO pretreated water at the rate of ~ 2-GPM. The RO water is stored in a 200-Liter pressurized storage tank for use by the DI portion of the system. The pressurized tank eliminates the risk of airborne contamination and the need for a feed pump. The DI portion of the system produces up to 18.2-Megohm-cm water at a flow rate of 8-12 Liters/minute. DI water production is limited by the storage capacity and RO production. This system features continuous recirculation to maintain maximum water purity and a digital conductivity/resisti vity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. A built-in dual wave length UV Oxidizer/Sterilizer reduces TOC levels, prevents the growth of microorganisms within the system. and alerts the user when it is time to change the lamp. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Made in the USA. Dual wavelength - Reduces TOC levels to 6,000 - 12,000 Grains as CaCO3 to a 0.02-Megohm end point. Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Dispensing value included. 0.22-micron (absolute) capsule - Part# - DC2022 One (1) year warranty.
Description
High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The RO portion of the system will economically remove >97% of the contaminants from the incoming water and will produce RO pretreated water at the rate of ~ 2-GPM. The RO water is stored in a 200-Liter pressurized storage tank for use by the DI portion of the system. The pressurized tank eliminates the risk of airborne contamination and the need for a feed pump. The DI portion of the system produces up to 18.2-Megohm-cm water at a flow rate of 8-12 Liters/minute. DI water production is limited by the storage capacity and RO production. This system features continuous recirculation to maintain maximum water purity and a digital conductivity/resisti vity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. A built-in dual wave length UV Oxidizer/Sterilizer reduces TOC levels, prevents the growth of microorganisms within the system. and alerts the user when it is time to change the lamp. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Made in the USA. Dual wavelength - Reduces TOC levels to 6,000 - 12,000 Grains as CaCO3 to a 0.02-Megohm end point. Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Dispensing value included. 0.22-micron (absolute) capsule - Part# - DC2022 One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-2000-03AL
Type I Reagent Grade DI Lab Water Systems RODI-2000-03AL
High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The RO portion of the system will economically remove >97% of the contaminants from the incoming water and will produce RO pretreated water at the rate of ~ 2-GPM. The RO water is stored in a 200-Liter pressurized storage tank for use by the DI portion of the system. The pressurized tank eliminates the risk of airborne contamination and the need for a feed pump. The DI portion of the system produces up to 18.2-Megohm-cm water at a flow rate of 8-12 Liters/minute. DI water production is limited by the storage capacity and RO production. This system features continuous recirculation to maintain maximum water purity and a digital conductivity/resisti vity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. A built-in dual wave length UV Oxidizer/Sterilizer reduces TOC levels, prevents the growth of microorganisms within the system. and alerts the user when it is time to change the lamp. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Made in the USA. Dual wavelength - Reduces TOC levels to 6,000 - 12,000 Grains as CaCO3 to a 0.02-Megohm end point. Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Dispensing value included. 0.22-micron (absolute) capsule - Part# - DC2022 One (1) year warranty.

High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer
This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly.
The RO portion of the system will economically remove >97% of the contaminants from the incoming water and will produce RO pretreated water at the rate of ~ 2-GPM. The RO water is stored in a 200-Liter pressurized storage tank for use by the DI portion of the system. The pressurized tank eliminates the risk of airborne contamination and the need for a feed pump. The DI portion of the system produces up to 18.2-Megohm-cm water at a flow rate of 8-12 Liters/minute. DI water production is limited by the storage capacity and RO production.
This system features continuous recirculation to maintain maximum water purity and a digital conductivity/resistivity meter to monitor the DI water quality. The meter has a green LED to indicate that the water quality is acceptable and a red LED that alerts the user when the water quality drops below the desired level. A built-in dual wave length UV Oxidizer/Sterilizer reduces TOC levels, prevents the growth of microorganisms within the system. and alerts the user when it is time to change the lamp.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • Made in the USA.
  • Dual wavelength - Reduces TOC levels to
  • 6,000 - 12,000 Grains as CaCO3 to a 0.02-Megohm end point.
  • Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system.
  • Dispensing value included.
  • 0.22-micron (absolute) capsule - Part# - DC2022
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-2000-03AL
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Water Filter Cartridges - 2755950 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details
Carbon Filter Pretreatment - TAFC Series, 2
Specs
Configuration System
Filter Medium Material Bonded Carbon
Housing Material Plastic
View Details