Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2035B

Description
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036B. They are also available with a built-in sterilizer: Model 2035BU; or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036B. They are also available with a built-in sterilizer: Model 2035BU; or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2035B - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2035B
Type I Reagent Grade DI Lab Water Systems 2035B
Model 2035BL Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The cabinet can be bench, shelf or wall-mounted at no extra charge. This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036B. They are also available with a built-in sterilizer: Model 2035BU; or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase 6,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2035BL Biological Grade Type I DI System
This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute.
For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids.
It includes a built-in 5,000 MWCO ultrafilter cartridge.
The cabinet can be bench, shelf or wall-mounted at no extra charge.
This AQUA SOLUTIONS unit operates on pretreated water, for operation on ordinary tapwater see: Model 2036B. They are also available with a built-in sterilizer: Model 2035BU; or with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2035BL.
This laboratory water purification system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase
  • 6,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2035B
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details
Pharmaceutical Reverse Osmosis System - H2Pro - Mar Cor Purification
Specs
Configuration System
Application / Industry Biopharmaceutical
Flow Rate (Liquids) 20.0 to 450.0 GPM (75.76 to 1705 L/min)
View Details