Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2122AL

Description
Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2-Megohm.cm Type I water from feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 170 PPM of total dissolved solids. Includes a built-in combination ultraviolet oxidizer/ sterilizer to reduce TOC to the lowest possible levels. The AQUA SOLUTIONS' Model 2122AL is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121AL. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12AL. This system is available with or without an additional built-in ultraviolet (UV) sterilizer to further control the growth of microorganisms within the system. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in combination ultraviolet (UV) oxidizer/sterilizer 18.2 megohm-cm Type I Reagent Grade Water with Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2-Megohm.cm Type I water from feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 170 PPM of total dissolved solids. Includes a built-in combination ultraviolet oxidizer/ sterilizer to reduce TOC to the lowest possible levels. The AQUA SOLUTIONS' Model 2122AL is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121AL. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12AL. This system is available with or without an additional built-in ultraviolet (UV) sterilizer to further control the growth of microorganisms within the system. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in combination ultraviolet (UV) oxidizer/sterilizer 18.2 megohm-cm Type I Reagent Grade Water with Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2122AL - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2122AL
Type I Reagent Grade DI Lab Water Systems 2122AL
Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2-Megohm.cm Type I water from feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 170 PPM of total dissolved solids. Includes a built-in combination ultraviolet oxidizer/ sterilizer to reduce TOC to the lowest possible levels. The AQUA SOLUTIONS' Model 2122AL is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information. This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121AL. They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12AL. This system is available with or without an additional built-in ultraviolet (UV) sterilizer to further control the growth of microorganisms within the system. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems. Features and Benefits: Built-in combination ultraviolet (UV) oxidizer/sterilizer 18.2 megohm-cm Type I Reagent Grade Water with Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (4,000 grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temp-compensated resistivity monitor with red/green LED alarm set point Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System
Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water.
Produces 2-Liters/minute of 18.2-Megohm.cm Type I water from feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 170 PPM of total dissolved solids.
Includes a built-in combination ultraviolet oxidizer/ sterilizer to reduce TOC to the lowest possible levels.
The AQUA SOLUTIONS' Model 2122AL is also available in a High Flow/Capacity (4-10 Liters/Min) version. These lab water purification systems are semi-custom designed for each application. Contact your salesperson for more information.
This unit operates on ordinary tapwater, for operation on pretreated water see: Model 2121AL.
They are also available with built-in reverse osmosis pretreatment, in a single cabinet design measuring just 20" wide x 20" high x 12" deep: Model RODI-C-12AL.
This system is available with or without an additional built-in ultraviolet (UV) sterilizer to further control the growth of microorganisms within the system.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Since ordinary tap water contains 5-25 times the impurities of pretreated water, these tap water systems have lower overall capacity than the pretreated water systems.
Features and Benefits:

  • Built-in combination ultraviolet (UV) oxidizer/sterilizer
  • 18.2 megohm-cm Type I Reagent Grade Water with
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (4,000 grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temp-compensated resistivity monitor with red/green LED alarm set point
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2122AL
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755951 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Glass Fiber
Filtration Grade 50.00 µm (1.97 mils)
View Details
Hollow Fiber Membrane Filter - Polifix F50 - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry Photoresist, Developer, Thinner, Pure Water, Inorganic Chemical
View Details