Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems RODI-2000-01T2

Description
Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type II portion of this system produces >2 megohm-cm pure water at a flow rate of 8-12 Liters/minute and includes two installed High Purity/High Capacity DI Modules and one spare DI Module. It features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity meter is used to monitor the DI water quality. The meter has a flashing red LED that alerts the user when the water quality drops below 0.48 MicroSiemen (2 megohm-cm). The standard meter can be upgraded to digital Conductivity/Resisti vity monitor with user adjustable set points. The upgraded meter (Part #: M-6AQ-UPGRADE) has Red and Green LED's to indicate that the water quality is above or below the acceptable purity. This upgrade is recommended if you require DI water with a resistivity of 2-15 megohm. This affordable lab water system is simple to install and is easily maintained by the user. The system has a 1-year warranty and is proudly made in the USA. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. Built in three stage pre-filter. 12,000 Grains of Ion Exchange capacity (as CaCO3 to a 0.02-Megohm end point). Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes 200-Liter Pressurized RO Storage Tank One (1) year warranty.
Description
Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type II portion of this system produces >2 megohm-cm pure water at a flow rate of 8-12 Liters/minute and includes two installed High Purity/High Capacity DI Modules and one spare DI Module. It features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity meter is used to monitor the DI water quality. The meter has a flashing red LED that alerts the user when the water quality drops below 0.48 MicroSiemen (2 megohm-cm). The standard meter can be upgraded to digital Conductivity/Resisti vity monitor with user adjustable set points. The upgraded meter (Part #: M-6AQ-UPGRADE) has Red and Green LED's to indicate that the water quality is above or below the acceptable purity. This upgrade is recommended if you require DI water with a resistivity of 2-15 megohm. This affordable lab water system is simple to install and is easily maintained by the user. The system has a 1-year warranty and is proudly made in the USA. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. Built in three stage pre-filter. 12,000 Grains of Ion Exchange capacity (as CaCO3 to a 0.02-Megohm end point). Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes 200-Liter Pressurized RO Storage Tank One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - RODI-2000-01T2 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
RODI-2000-01T2
Type II Point of use Laboratory Water Purification Systems RODI-2000-01T2
Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type II portion of this system produces >2 megohm-cm pure water at a flow rate of 8-12 Liters/minute and includes two installed High Purity/High Capacity DI Modules and one spare DI Module. It features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity meter is used to monitor the DI water quality. The meter has a flashing red LED that alerts the user when the water quality drops below 0.48 MicroSiemen (2 megohm-cm). The standard meter can be upgraded to digital Conductivity/Resisti vity monitor with user adjustable set points. The upgraded meter (Part #: M-6AQ-UPGRADE) has Red and Green LED's to indicate that the water quality is above or below the acceptable purity. This upgrade is recommended if you require DI water with a resistivity of 2-15 megohm. This affordable lab water system is simple to install and is easily maintained by the user. The system has a 1-year warranty and is proudly made in the USA. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: Made in the USA. Built in three stage pre-filter. 12,000 Grains of Ion Exchange capacity (as CaCO3 to a 0.02-Megohm end point). Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes 200-Liter Pressurized RO Storage Tank One (1) year warranty.

Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment
This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids.
The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters.
The Type II portion of this system produces >2 megohm-cm pure water at a flow rate of 8-12 Liters/minute and includes two installed High Purity/High Capacity DI Modules and one spare DI Module. It features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system.
A digital Conductivity meter is used to monitor the DI water quality. The meter has a flashing red LED that alerts the user when the water quality drops below 0.48 MicroSiemen (2 megohm-cm). The standard meter can be upgraded to digital Conductivity/Resistivity monitor with user adjustable set points. The upgraded meter (Part #: M-6AQ-UPGRADE) has Red and Green LED's to indicate that the water quality is above or below the acceptable purity. This upgrade is recommended if you require DI water with a resistivity of 2-15 megohm.
This affordable lab water system is simple to install and is easily maintained by the user.
The system has a 1-year warranty and is proudly made in the USA.
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • Made in the USA.
  • Built in three stage pre-filter.
  • 12,000 Grains of Ion Exchange capacity (as CaCO3 to a 0.02-Megohm end point).
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system.
  • Includes 200-Liter Pressurized RO Storage Tank
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-2000-01T2
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 1952224 - RS Components, Ltd.
Specs
Configuration Element
View Details
Pleated Screen Strainer Basket -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Configuration Element
Application / Industry Metal Working
View Details
Zitex G Filter Membranes - G-108 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Configuration Media; Element
Filter Medium Material PTFE
Flow Rate (Liquids) 40.0 GPM (152 L/min)
View Details