Aqua Solutions, Inc. Datasheets for Reverse Osmosis Elements and Systems
Reverse osmosis (RO) elements and systems force water through semi-permeable membranes to separate water from a solution of dissolved solids. This product area includes RO elements that perform the filtration and separation, as well as complete RO systems that include pumps, piping, and control.
Reverse Osmosis Elements and Systems: Learn more
| Product Name | Notes |
|---|---|
| High Capacity Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water,... | |
| High Flow Type I Analytical Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality... | |
| High Flow Type I Analytical Grade RO+DI System With UV Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. | |
| High Flow Type I Analytical Grade RO+DI System With UV Sterilizers This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. | |
| High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is... | |
| High Flow Type I Biological Grade Low TOC RO+DI System With UV Oxidizer/Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality... | |
| High Flow Type I Biological Grade RO+DI System With UV Sterilizer This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. | |
| High Flow Type I Biological Grade RO+DI System This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is... | |
| Model 2035A Analytical Grade Type I DI System This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. | |
| Model 2035AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that... | |
| Model 2035AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that... | |
| Model 2036A Analytical Grade Type I DI System This high flow lab water system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM and... | |
| Model 2036AL Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that... | |
| Model 2036AU Analytical Grade Type I DI System This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that... | |
| Model 2121A: Analytical Grade Type I DI System Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM... | |
| Model 2121AL: Analytical Grade Ultra-Low TOC Type I DI System This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated... | |
| Model 2122BL Ultra-Low TOC Biological Grade Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Biological Grade Type I Ultra Pure water. Produces 2-3 Liters/minute of 18.2... | |
| Model RO2000-01 High Flow This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified... | |
| Model RO2000-03 High Flow This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified... | |
| Model RO2001 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces... | |
| Model RO2002 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces... | |
| Model RO2003 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces... | |
| Model RO2004 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces... | |
| Model RO2006 Standard System This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces... | |
| Model RO2121 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of... | |
| Model RO2122 This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of... | |
| Model RODI-2000-01-T2DW This combination Reverse Osmosis System and 8-12 Liters/minute DI System is for operation on virtually any quality tap water. The system is mounted on a welded aluminum frame... | |
| Model: 2121AU Analytical Grade DI System with UV Sterilizer This Analytical Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via... | |
| Model: 2121B Biological Grade Type I DI System This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated via reverse... | |
| Model: 2121BL Biological Grade Ultra-Low TOC Type I DI System This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been pretreated... | |
| Model: 2121BU Biological Grade Type I DI System with UV Sterilizer This Biological Grade Type I Laboratory Water Purification System is designed for use on feed water that has been... | |
| Model: 2122A - Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. Produces 2-Liters/minute... | |
| Model: 2122AL Ultra-Low TOC Analytical Grade Type I DI System Designed for applications that require up to 20 Liters/day of Ultra-Low TOC Analytical Grade Type I Ultra Pure water. Produces... | |
| Model: 2122AU Analytical Grade Type I DI System with UV Sterilizer Designed for applications that require up to 20 Liters/day of General or Analytical Grade Type I Ultra Pure water. | |
| Model: 2122B - Biological Grade Type I DI System Designed for applications that require up to 20 Liters/day of Biological Grade Type I Ultra Pure water. Produces 2-Liters/minute of 18.2... | |
| Model: RODI-2000-01A High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains... | |
| Model: RODI-2000-01T2 - High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality... | |
| Model: RODI-2000-03T2 High Flow Type II DI System with Built-in RO Pre-Treatment This combination Reverse Osmosis System and Type II DI System is for operation on virtually any quality tap... | |
| Model: RODI-C-12A Analytical Grade Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any... | |
| Model: RODI-C-12AL Analytical Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on... | |
| Model: RODI-C-12AU Analytical Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation... | |
| Model: RODI-C-12BL Biological Grade Ultra-Low TOC Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually any... | |
| Model: RODI-C-12BU Biological Grade Type I DI System with UV Sterilizer and Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I DI System is for operation on virtually... | |
| Model: RODI-T2 - Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water that... | |
| Model: RODI-T2-H - High Capacity Reverse Osmosis plus Type II DI System This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap... | |
| Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up... |