Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-C-12A

Description
Model: RODI-C-12A Analytical Grade Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries, is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01A or RODI-2000-03A All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA
Datasheet
Description
Model: RODI-C-12A Analytical Grade Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries, is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01A or RODI-2000-03A All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - RODI-C-12A - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-C-12A
Type I Reagent Grade DI Lab Water Systems RODI-C-12A
Model: RODI-C-12A Analytical Grade Type I DI System with Built-in RO Pre-Treatment This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids. The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity. The system has a 2-year warranty in most countries, is proudly made in the USA. High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01A or RODI-2000-03A All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2 megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only) Made in the USA

Model: RODI-C-12A
Analytical Grade Type I DI System with Built-in RO Pre-Treatment
This compact, combination Reverse Osmosis plus Type I Analytical Grade DI System is for operation on virtually any quality tap water that contains less than 1,000 PPM of total dissolved solids.
The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The RO water is stored in an included 42-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters.
The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. The system cabinet can be bench, shelf or wall mounted and the RO storage tank can be installed up to 20 feet from the system. An additional RO membrane can be added to the system to increase RO production and the storage tank can be upgraded to increase capacity.
The system has a 2-year warranty in most countries, is proudly made in the USA.
High Flow/High Capacity (8-12 Liters/Min) versions of this system are also available. See Models: RODI-2000-01A or RODI-2000-03A
All AQUA SOLUTIONS' Type I Lab Water Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • 18.2 megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 Grains) of any comparable system
  • Built-in activated carbon prefilter
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
  • Made in the USA
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-C-12A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
O-ring Sealed 718/736 Cartridges -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Configuration Element
Filter Medium Material Glass Fiber; Nylon
Additional Features Disposable
View Details
Filter Fabrics -  - Komline
Specs
Configuration Media; Element
Filter Medium Material Synthetic Fiber
Application / Industry WaterSupply; Waste Water
View Details