Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2618S1

Description
Model 2618S1 This single tank 5-LPM Type II DI system is designed for applications that require up to up 40-Liters of Type II/III DI water/day, when fed tap water containing up to 85 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2618S1 is also available in a Dual module version: Model 2618S2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2618S1-DW11-RO and Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI Module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 3,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Datasheet
Description
Model 2618S1 This single tank 5-LPM Type II DI system is designed for applications that require up to up 40-Liters of Type II/III DI water/day, when fed tap water containing up to 85 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2618S1 is also available in a Dual module version: Model 2618S2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2618S1-DW11-RO and Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI Module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 3,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2618S1 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2618S1
Type II Point of use Laboratory Water Purification Systems 2618S1
Model 2618S1 This single tank 5-LPM Type II DI system is designed for applications that require up to up 40-Liters of Type II/III DI water/day, when fed tap water containing up to 85 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2618S1 is also available in a Dual module version: Model 2618S2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2618S1-DW11-RO and Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes one installed plus one spare DI Module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 3,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Model 2618S1
This single tank 5-LPM Type II DI system is designed for applications that require up to up 40-Liters of Type II/III DI water/day, when fed tap water containing up to 85 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 20" (508mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light.
The AQUA SOLUTIONS' Model 2618S1 is also available in a Dual module version: Model 2618S2. Ultimately, dual-module systems cost less to operate.
This model is also available for high flow, high capacity applications such as glassware washing: Model 2618S1-DW11-RO and Model 2618S2-DW.
AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable!
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • The system includes one installed plus one spare DI Module.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • Ion Exchange Capacity is 3,000 Grains.
  • One (1) year warranty.
  • You purchase and own the system hardware at a reasonable cost.
  • The system is so easy to install, you can do it yourself.
  • You can install the spare DI tank yourself, whenever you need it - even on weekends!
  • If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank.
  • See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2618S1
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Industrial Hollow Fiber Membrane Filter -  - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry For Liquid, Pure water, Tap water, Water for industrial use. For Inert Gas Air, Compressed air
View Details