Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems RODI-T2-DW

Description
Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS (total dissolved solids).The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The Type II DI portion of this system produces 2-15 Megohm-cm water at a flow rate of 4-5 Liters/minute and will provide DI water to a glassware washer via the storage tank at up to 20-Liters/Minute.DI water is continuously recirculated to maintain water purity and reduce the risk of bacterial contamination. The system has a 1-year warranty, is made in the USA, and can be bench, shelf or wall mounted. This system includes a 42-Liter pressurized tank for storing the DI purified water that is used by the glassware washer. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The systems price includes two purification modules: one installed and one spare. Made in the USA. 2,000 Grains Ion Exchange Capacity Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. Certified by CSA for the US & Canada, CEmarked for export for EU countries. GSA Contract# GS-07F-5799R Built in Reverse Osmosis pretreatment lowers operating cost by economically removing 95-98% of the contaminants from the tap water. One (1) year warranty.
Description
Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS (total dissolved solids).The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The Type II DI portion of this system produces 2-15 Megohm-cm water at a flow rate of 4-5 Liters/minute and will provide DI water to a glassware washer via the storage tank at up to 20-Liters/Minute.DI water is continuously recirculated to maintain water purity and reduce the risk of bacterial contamination. The system has a 1-year warranty, is made in the USA, and can be bench, shelf or wall mounted. This system includes a 42-Liter pressurized tank for storing the DI purified water that is used by the glassware washer. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The systems price includes two purification modules: one installed and one spare. Made in the USA. 2,000 Grains Ion Exchange Capacity Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. Certified by CSA for the US & Canada, CEmarked for export for EU countries. GSA Contract# GS-07F-5799R Built in Reverse Osmosis pretreatment lowers operating cost by economically removing 95-98% of the contaminants from the tap water. One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - RODI-T2-DW - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
RODI-T2-DW
Type II Point of use Laboratory Water Purification Systems RODI-T2-DW
Type II RO+DI System for Any Quality Tap Water This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS (total dissolved solids).The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The Type II DI portion of this system produces 2-15 Megohm-cm water at a flow rate of 4-5 Liters/minute and will provide DI water to a glassware washer via the storage tank at up to 20-Liters/Minute.DI water is continuously recirculated to maintain water purity and reduce the risk of bacterial contamination. The system has a 1-year warranty, is made in the USA, and can be bench, shelf or wall mounted. This system includes a 42-Liter pressurized tank for storing the DI purified water that is used by the glassware washer. All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The systems price includes two purification modules: one installed and one spare. Made in the USA. 2,000 Grains Ion Exchange Capacity Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms. Certified by CSA for the US & Canada, CEmarked for export for EU countries. GSA Contract# GS-07F-5799R Built in Reverse Osmosis pretreatment lowers operating cost by economically removing 95-98% of the contaminants from the tap water. One (1) year warranty.

Type II RO+DI System for Any Quality Tap Water
This compact, combination Reverse Osmosis plus Type II DI System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS (total dissolved solids).The 10-LPH reverse osmosis portion of this system reduces operating costs by economically removing ~95% of the contaminants from the incoming tap water. The Type II DI portion of this system produces 2-15 Megohm-cm water at a flow rate of 4-5 Liters/minute and will provide DI water to a glassware washer via the storage tank at up to 20-Liters/Minute.DI water is continuously recirculated to maintain water purity and reduce the risk of bacterial contamination. The system has a 1-year warranty, is made in the USA, and can be bench, shelf or wall mounted. This system includes a 42-Liter pressurized tank for storing the DI purified water that is used by the glassware washer.
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • The systems price includes two purification modules: one installed and one spare.
  • Made in the USA.
  • 2,000 Grains Ion Exchange Capacity
  • Continuos recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system.
  • Includes LCD readout conductivity monitor with adjustable setpoint and flashing red LED alarms.
  • Certified by CSA for the US & Canada, CEmarked for export for EU countries.
  • GSA Contract# GS-07F-5799R
  • Built in Reverse Osmosis pretreatment lowers operating cost by economically removing 95-98% of the contaminants from the tap water.
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-T2-DW
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Fulflo® EcoBond™ Filter Cartridge - EBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Type I Reagent Grade DI Lab Water Systems - 2035A - Aqua Solutions, Inc.
Specs
Configuration System
Filter Medium Material Ion Exchange
Maximum Pressure 100 psi (70.38 m H2O)
View Details