Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2121A

Description
Model 2121A: Analytical Grade Type I DI System Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. This affordable lab water system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. The system is simple to install and is easily maintained by the user. The cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035A All AQUA SOLUTIONS' Analytical Grade Type I Laboratory Water Purification Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2121A: Analytical Grade Type I DI System Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. This affordable lab water system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. The system is simple to install and is easily maintained by the user. The cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035A All AQUA SOLUTIONS' Analytical Grade Type I Laboratory Water Purification Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2121A - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2121A
Type I Reagent Grade DI Lab Water Systems 2121A
Model 2121A: Analytical Grade Type I DI System Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids. This affordable lab water system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. The system is simple to install and is easily maintained by the user. The cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA. A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035A All AQUA SOLUTIONS' Analytical Grade Type I Laboratory Water Purification Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: 18.2-megohm-cm Type I Reagent Grade Water Continuous recirculation ensures superior water quality at all times Highest flow rate (2-Liters per Minute) of any comparably sized system Highest ion exchange capacity (2,000 Grains) of any comparable system Built-in activated carbon prefilter reduces particulates & organics for longer DI module life Digital, temperature-compensa ted resistivity monitor with red/green LED alarms Teflon recirculating remote dispenser with 0.22 μm final filter capsule System can be bench, shelf or wall-mounted at no extra charge Two (2) year system warranty (US & Canada only)

Model 2121A: Analytical Grade Type I DI System
Designed for use on feed water that has been pretreated via reverse osmosis and/or ion exchange and contains less than 20 PPM of total dissolved solids.
This affordable lab water system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 2-Liters/minute. Continuous recirculation is utilized to maintain maximum water purity. Therefore, ultrapure water is instantly available on demand up to 7 feet from the system via the included hand held remote dispenser. The digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
The system is simple to install and is easily maintained by the user. The cabinet can be bench, shelf, or wall mounted without the use of costly wall mounting brackets. It has a 2-year warranty in most countries and is proudly made in the USA.
A High Flow/High Capacity (8-12 Liters/Min) version of this system is also available. See Model: 2035A
All AQUA SOLUTIONS' Analytical Grade Type I Laboratory Water Purification Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • 18.2-megohm-cm Type I Reagent Grade Water
  • Continuous recirculation ensures superior water quality at all times
  • Highest flow rate (2-Liters per Minute) of any comparably sized system
  • Highest ion exchange capacity (2,000 Grains) of any comparable system
  • Built-in activated carbon prefilter reduces particulates & organics for longer DI module life
  • Digital, temperature-compensated resistivity monitor with red/green LED alarms
  • Teflon recirculating remote dispenser with 0.22 μm final filter capsule
  • System can be bench, shelf or wall-mounted at no extra charge
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2121A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Rosedale Products, Inc.
Specs
Configuration Element
Filter Medium Material Glass Fiber
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Hollow Fiber Membrane Filter - Polifix F34 - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Configuration System
Filter Medium Material Polypropylene
Application / Industry Photoresist, Developer, Thinner, Pure Water, Inorganic Chemical
View Details