Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems 2035BU

Description
Model 2036BU Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035BU. They are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Uv Sterilizer prevents the growth of microorganisms within the system 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet
Description
Model 2036BU Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035BU. They are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Uv Sterilizer prevents the growth of microorganisms within the system 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - 2035BU - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
2035BU
Type I Reagent Grade DI Lab Water Systems 2035BU
Model 2036BU Biological Grade Type I DI System This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids. It includes a built-in 5,000 MWCO ultrafilter cartridge. The built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the UV lamp. This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035BU. They are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036BL. This laboratory water purification system requires Purification Kit Number 2635M1T for operation. All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase Uv Sterilizer prevents the growth of microorganisms within the system 12,000 Grains as CaCO3 to a 0.02-Megohm end point Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022 This item is on our GSA Contract # GS-07F-5799R Two (2) year system warranty (US & Canada only)

Model 2036BU Biological Grade Type I DI System
This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute.
For operation on pretreated feed water that contains less than 20 PPM of total dissolved solids.
It includes a built-in 5,000 MWCO ultrafilter cartridge.
The built-in UV Sterilizer prevents the growth of microorganisms within the system and alerts you when it is time to change the UV lamp.
This AQUA SOLUTIONS unit operates on ordinary tapwater, for operation on pretreated water see: Model 2035BU.
They are also available with a built-in Dual wavelength UV Oxidizer/Sterilizer: Model 2036BL.
This laboratory water purification system requires Purification Kit Number 2635M1T for operation.
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • Ultrafilter - Removes Pyrogen, Endotoxin, RNase, & DNase
  • Uv Sterilizer prevents the growth of microorganisms within the system
  • 12,000 Grains as CaCO3 to a 0.02-Megohm end point
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system
  • Ultrapure water is available on demand up to 7 ft. from the system via the included remote dispenser. Part # 2700-DISP-R
  • Final Filtration is 0.22 micron (absolute) capsule - Part # - DC2022
  • This item is on our GSA Contract # GS-07F-5799R
  • Two (2) year system warranty (US & Canada only)
Supplier's Site Datasheet

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2035BU
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
180 Series Self-Cleaning Water Filters - F18-180 - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Steel (optional feature); Steel - Stainless (optional feature)
View Details