Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2618S2-DW11

Description
Model 2618S2-DW11 This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids.This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2618S2-DW11 is also available with an RO tank: Model 2618S2-DW11-RO. It is also available in High Flow: Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 6,000 Grains. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. One (1) year warranty. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Description
Model 2618S2-DW11 This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids.This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2618S2-DW11 is also available with an RO tank: Model 2618S2-DW11-RO. It is also available in High Flow: Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 6,000 Grains. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. One (1) year warranty. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2618S2-DW11 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2618S2-DW11
Type II Point of use Laboratory Water Purification Systems 2618S2-DW11
Model 2618S2-DW11 This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids.This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids. The AQUA SOLUTIONS' Model 2618S2-DW11 is also available with an RO tank: Model 2618S2-DW11-RO. It is also available in High Flow: Model 2618S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity is 6,000 Grains. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. One (1) year warranty. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Model 2618S2-DW11
This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids.This dual tank 20-LPM Type II/III DI System with 42-Liter pressurized storage tank is designed for applications that require up to 160-Liters of Type II/III DI water/day at a flow rate of up to 20-LPM, when fed RO pretreated water containing up to 20 PPM of total dissolved solids.
The AQUA SOLUTIONS' Model 2618S2-DW11 is also available with an RO tank: Model 2618S2-DW11-RO.
It is also available in High Flow: Model 2618S2-DW.
AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable!
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • The system includes two installed plus one spare DI module.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • Ion Exchange Capacity is 6,000 Grains.
  • You purchase and own the system hardware at a reasonable cost.
  • The system is so easy to install, you can do it yourself.
  • One (1) year warranty.
  • You can install the spare DI tank yourself, whenever you need it - even on weekends!
  • If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank.
  • See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2618S2-DW11
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

General Cartridges - 266 - Clariflow® WS Cartridge - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details
Activated Carbon Filter Cartridge(HACC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Bonded Carbon
Additional Features Disposable
View Details
Reverse Osmosis System - AS-ROS 500 / AS-ROS 2000 - Hypertherm, Inc.
Specs
Flow Rate (Liquids) 0.3 to 1.4 GPM (1.32 to 5.26 L/min)
View Details