Aqua Solutions, Inc. Type I Reagent Grade DI Lab Water Systems RODI-2000-01A

Description
Model: RODI-2000-01A High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 8-12 Liters/minute and features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. It features fully automatic operation, has a 1-year warranty, and is proudly made in the USA. A higher production 3-Gallon/minute versions of this system is also available. See Models: RODI-2000-03A All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Fully automatic operation Built-in three stage pre-filter assembly Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. High capacity DI modules. 0.22-micron Final Filtration One (1) year warranty.
Description
Model: RODI-2000-01A High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 8-12 Liters/minute and features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. It features fully automatic operation, has a 1-year warranty, and is proudly made in the USA. A higher production 3-Gallon/minute versions of this system is also available. See Models: RODI-2000-03A All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Fully automatic operation Built-in three stage pre-filter assembly Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. High capacity DI modules. 0.22-micron Final Filtration One (1) year warranty.

Suppliers

Company
Product
Description
Supplier Links
Type I Reagent Grade DI Lab Water Systems - RODI-2000-01A - Aqua Solutions, Inc.
Jasper, GA, USA
Type I Reagent Grade DI Lab Water Systems
RODI-2000-01A
Type I Reagent Grade DI Lab Water Systems RODI-2000-01A
Model: RODI-2000-01A High Flow Type I Analytical Grade RO+DI System This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids. The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly. The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 8-12 Liters/minute and features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity/Resisti vity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters. This affordable lab water system is simple to install and is easily maintained by the user. It features fully automatic operation, has a 1-year warranty, and is proudly made in the USA. A higher production 3-Gallon/minute versions of this system is also available. See Models: RODI-2000-03A All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water. Features and Benefits: Made in the USA Fully automatic operation Built-in three stage pre-filter assembly Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system. High capacity DI modules. 0.22-micron Final Filtration One (1) year warranty.

Model: RODI-2000-01A
High Flow Type I Analytical Grade RO+DI System
This combination Reverse Osmosis and Type I DI System is for operation on virtually any quality tap water that contains less than 1000 PPM total dissolved solids.
The 1-GPM reverse osmosis portion of this system reduces operating costs by economically removing ~97% of the contaminants from the incoming tap water. The RO water is stored in an included 200-Liter pressurized tank that prevents the risk of airborne contamination and eliminates the need for additional feed pumps and tank filters. The system is mounted on a welded aluminum frame and includes a built-in three stage pre-filter assembly.
The Type I portion of this system produces 18.2 megohm-cm ultrapure, reagent grade water at a flow rate of 8-12 Liters/minute and features continuous recirculation to maintain maximum water purity. Therefore, pure water is instantly available on demand. The system can be setup to feed a single dispensing point or multiple dispensing points via a small (200 linear foot) circulation loop. A variety of optional faucets, valves, and dispensers are available for use with the system. A digital Conductivity/Resistivity monitor displays the water quality and a Green LED indicates that the water quality is above the acceptable purity. When the water quality drops below the desired purity a Red LED alerts the user that it is time to replace the filters.
This affordable lab water system is simple to install and is easily maintained by the user. It features fully automatic operation, has a 1-year warranty, and is proudly made in the USA.
A higher production 3-Gallon/minute versions of this system is also available. See Models: RODI-2000-03A
All AQUA SOLUTIONS' Analytical Grade Type I DI Systems produce purified water that meets or exceeds ASTM, CAP and CLSI specifications for Type I reagent grade water.
Features and Benefits:

  • Made in the USA
  • Fully automatic operation
  • Built-in three stage pre-filter assembly
  • Continuous recirculation is utilized to ensure water quality and prevent the growth of microorganisms within the system.
  • High capacity DI modules.
  • 0.22-micron Final Filtration
  • One (1) year warranty.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number RODI-2000-01A
Product Name Type I Reagent Grade DI Lab Water Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Silicon Carbide Ceramic Membrane Filter Material - Crystar® FT - Saint-Gobain Performance Ceramics & Refractories
Saint-Gobain Performance Ceramics & Refractories
Specs
Configuration Element
Filter Medium Material Ceramic
Application / Industry PoolSpa
View Details
 - RO Membrane - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Configuration Element
Filter Medium Material Polysulfone; Polyamide
Application / Industry WaterSupply; Waste Water
View Details