Aqua Solutions, Inc. Type II Point of use Laboratory Water Purification Systems 2635S1-1/2

Description
Model 2635S1-1/2 This single tank 12-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S1-1/2 is also available in a Dual module version: Model 2536S2-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 6,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Description
Model 2635S1-1/2 This single tank 12-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S1-1/2 is also available in a Dual module version: Model 2536S2-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 6,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Suppliers

Company
Product
Description
Supplier Links
Type II Point of use Laboratory Water Purification Systems - 2635S1-1/2 - Aqua Solutions, Inc.
Jasper, GA, USA
Type II Point of use Laboratory Water Purification Systems
2635S1-1/2
Type II Point of use Laboratory Water Purification Systems 2635S1-1/2
Model 2635S1-1/2 This single tank 12-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light. The AQUA SOLUTIONS' Model 2635S1-1/2 is also available in a Dual module version: Model 2536S2-1/2. Ultimately, dual-module systems cost less to operate. This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW. AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable! All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water. Features and Benefits: The system includes two installed plus one spare DI module. Made in the USA. The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules. Ion Exchange Capacity of 6,000 Grains. One (1) year warranty. You purchase and own the system hardware at a reasonable cost. The system is so easy to install, you can do it yourself. You can install the spare DI tank yourself, whenever you need it - even on weekends! If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank. See for yourself - compare the total cost of our Type II/III DI systems with the competition.

Model 2635S1-1/2
This single tank 12-LPM Type II/III DI System is designed for applications that require up 80-Liters of Type II/III DI water/day, when fed tap water containing up to 170 PPM of total dissolved solids.The system includes one installed plus one spare 7" (178mm) diameter by 37" (940mm) tall DI tanks, an activated carbon prefilter assembly with pressure regulator and gauge, and a purity monitor light.
The AQUA SOLUTIONS' Model 2635S1-1/2 is also available in a Dual module version: Model 2536S2-1/2. Ultimately, dual-module systems cost less to operate.
This model is also available for high flow, high capacity applications such as glassware washing: Model 2635S2-DW.
AQUA SOLUTIONS' Type II DI lab water purification systems are designed from the ground up to be user-installable and user-serviceable!
All AQUA SOLUTIONS' Type II Systems produce purified water that exceeds ASTM, CAP and CLSI specifications for Type II reagent grade water.
Features and Benefits:

  • The system includes two installed plus one spare DI module.
  • Made in the USA.
  • The sensor displays a Green LED when water quality is >2-megohm-cm and a Red LED flashes when it's time to change DI Modules.
  • Ion Exchange Capacity of 6,000 Grains.
  • One (1) year warranty.
  • You purchase and own the system hardware at a reasonable cost.
  • The system is so easy to install, you can do it yourself.
  • You can install the spare DI tank yourself, whenever you need it - even on weekends!
  • If the DI tank exhausts in the middle of an experiment, or during a weekend, you can install the spare tank.
  • See for yourself - compare the total cost of our Type II/III DI systems with the competition.
Supplier's Site

Technical Specifications

  Aqua Solutions, Inc.
Product Category Water Filters
Product Number 2635S1-1/2
Product Name Type II Point of use Laboratory Water Purification Systems
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382706 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Filter / Condensate Trap for Vacuum Systems -  - FIPA Inc.
Specs
Configuration Housing Included
Filter Medium Material Metal Fiber; Synthetic Fiber; Polyethylene
Housing Material Plastic
View Details
Reverse Osmosis Systems - Oceana - Marmon Industrial Water LLC
Marmon Industrial Water LLC
Specs
Configuration System
Housing Material Steel - Stainless
Application / Industry WaterSupply
View Details