State Safety & Compliance Respirator Cleaning Pads > UOM - 100/bx 1001

Description
"Designed specifically for rubber respirator facepieces and other personal safety equipment. Large (5"" x 8""), individually foil-packaged towelettes contain 70% Isopropanol. Box is designed as a wall-mounted dispenser, or can be wall-mounted using the box holder. Or choose alcohol-free cleaning pads where the manufacturer recommends using a non-alcohol cleaning wipe. Active ingredient: Benzalkonium chloride. Will not harm even the most sensitive rubber facepieces."
Description
"Designed specifically for rubber respirator facepieces and other personal safety equipment. Large (5"" x 8""), individually foil-packaged towelettes contain 70% Isopropanol. Box is designed as a wall-mounted dispenser, or can be wall-mounted using the box holder. Or choose alcohol-free cleaning pads where the manufacturer recommends using a non-alcohol cleaning wipe. Active ingredient: Benzalkonium chloride. Will not harm even the most sensitive rubber facepieces."

Suppliers

Company
Product
Description
Supplier Links
Respirator Cleaning Pads > UOM - 100/bx - 1001 - State Safety & Compliance
Indianapolis, IN, USA
Respirator Cleaning Pads > UOM - 100/bx
1001
Respirator Cleaning Pads > UOM - 100/bx 1001
"Designed specifically for rubber respirator facepieces and other personal safety equipment. Large (5"" x 8""), individually foil-packaged towelettes contain 70% Isopropanol. Box is designed as a wall-mounted dispenser, or can be wall-mounted using the box holder. Or choose alcohol-free cleaning pads where the manufacturer recommends using a non-alcohol cleaning wipe. Active ingredient: Benzalkonium chloride. Will not harm even the most sensitive rubber facepieces."

"Designed specifically for rubber respirator facepieces and other personal safety equipment. Large (5"" x 8""), individually foil-packaged towelettes contain 70% Isopropanol. Box is designed as a wall-mounted dispenser, or can be wall-mounted using the box holder. Or choose alcohol-free cleaning pads where the manufacturer recommends using a non-alcohol cleaning wipe. Active ingredient: Benzalkonium chloride. Will not harm even the most sensitive rubber facepieces."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Wipes and Wipers
Product Number 1001
Product Name Respirator Cleaning Pads > UOM - 100/bx
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Centerfeed - 132451A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 15.12 inch (384 mm)
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
QwikDry Ultrasound Probe Drying Cloths -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 13 inch (330 mm)
View Details