Emerson Bearing Co. Solution 1000 Food Grade Antiseize (1 LB. Brush Top Can) 10306

Description
SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the food industry. Prevents seizing, galling, rust and corrosion. Lubricates stainless bolt threads while easing assembly and disassembly of metal fasteners. SOLUTION 1000 has excellent water resistance. Material is a soft white antiseize paste and is temperature resistant to 1000 ° F. MRO Solutions 1000 Food Grade Antiseize contains only ingredients recognized by the FDA as safe for Incidental Food Contact as published in 21 CFR Parts 170-190. Meets MIL-A-907-E. We recommend SOLUTION 1000 for use on: Bolts, Nuts, Screws Stainless Steel Hardware Bearings and Bushings Pumps and Valves Press-Fits and Fly Wheels Food Processing Equipment Gears SOLUTION 1000 can be used in: Breweries Bakeries Food Packaging Plants Beverage Plants Hospitals Schools Food Processing Plants
Description
SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the food industry. Prevents seizing, galling, rust and corrosion. Lubricates stainless bolt threads while easing assembly and disassembly of metal fasteners. SOLUTION 1000 has excellent water resistance. Material is a soft white antiseize paste and is temperature resistant to 1000 ° F. MRO Solutions 1000 Food Grade Antiseize contains only ingredients recognized by the FDA as safe for Incidental Food Contact as published in 21 CFR Parts 170-190. Meets MIL-A-907-E. We recommend SOLUTION 1000 for use on: Bolts, Nuts, Screws Stainless Steel Hardware Bearings and Bushings Pumps and Valves Press-Fits and Fly Wheels Food Processing Equipment Gears SOLUTION 1000 can be used in: Breweries Bakeries Food Packaging Plants Beverage Plants Hospitals Schools Food Processing Plants

Suppliers

Company
Product
Description
Supplier Links
Solution 1000 Food Grade Antiseize (1 LB. Brush Top Can) - 10306 - Emerson Bearing Co.
Boston, MA, USA
Solution 1000 Food Grade Antiseize (1 LB. Brush Top Can)
10306
Solution 1000 Food Grade Antiseize (1 LB. Brush Top Can) 10306
SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the food industry. Prevents seizing, galling, rust and corrosion. Lubricates stainless bolt threads while easing assembly and disassembly of metal fasteners. SOLUTION 1000 has excellent water resistance. Material is a soft white antiseize paste and is temperature resistant to 1000 ° F. MRO Solutions 1000 Food Grade Antiseize contains only ingredients recognized by the FDA as safe for Incidental Food Contact as published in 21 CFR Parts 170-190. Meets MIL-A-907-E. We recommend SOLUTION 1000 for use on: Bolts, Nuts, Screws Stainless Steel Hardware Bearings and Bushings Pumps and Valves Press-Fits and Fly Wheels Food Processing Equipment Gears SOLUTION 1000 can be used in: Breweries Bakeries Food Packaging Plants Beverage Plants Hospitals Schools Food Processing Plants

SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact.
SOLUTION 1000 protects stainless steel and other alloy materials found in the food industry. Prevents seizing, galling, rust and corrosion. Lubricates stainless bolt threads while easing assembly and disassembly of metal fasteners. SOLUTION 1000 has excellent water resistance. Material is a soft white antiseize paste and is temperature resistant to 1000 ° F. MRO Solutions 1000 Food Grade Antiseize contains only ingredients recognized by the FDA as safe for Incidental Food Contact as published in 21 CFR Parts 170-190. Meets MIL-A-907-E.
We recommend SOLUTION 1000 for use on:

  • Bolts, Nuts, Screws
  • Stainless Steel Hardware
  • Bearings and Bushings
  • Pumps and Valves
  • Press-Fits and Fly Wheels
  • Food Processing Equipment
  • Gears
    SOLUTION 1000 can be used in:
  • Breweries
  • Bakeries
  • Food Packaging Plants
  • Beverage Plants
  • Hospitals
  • Schools
  • Food Processing Plants
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Anti-seize Compounds
Product Number 10306
Product Name Solution 1000 Food Grade Antiseize (1 LB. Brush Top Can)
Industry Applications Food Contact Approved
Unlock Full Specs
to access all available technical data

Similar Products

MoS2/Graphite Solid Film Lubricant - Lubri-Bond®333 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Compressors
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details
Lubes and Torque Modifiers - AutoLube Black - Pavco, Inc.
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Industry Applications Process Equipment, Tanks, Reactor or Lines
View Details
Anti-Sieze - Vibra-Tite® - ND Industries, Inc.
ND Industries, Inc.
Specs
Composition / Chemistry Molybdenum or Metal Sulphide
Industry Applications Food Contact Approved (optional feature); Marine (optional feature)
Grade / Approvals MIL-A907E, MIL-PRF-907E
View Details