Emerson Bearing Co. Solution 2000 Premium Copper Antiseize (25 LB. Pail) 10112

Description
SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners Turbines Dies Farm Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries
Description
SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners Turbines Dies Farm Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries

Suppliers

Company
Product
Description
Supplier Links
Solution 2000 Premium Copper Antiseize (25 LB. Pail) - 10112 - Emerson Bearing Co.
Boston, MA, USA
Solution 2000 Premium Copper Antiseize (25 LB. Pail)
10112
Solution 2000 Premium Copper Antiseize (25 LB. Pail) 10112
SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine Fasteners Turbines Dies Farm Equipment Steam Traps SOLUTION 2000 can be used in: Factories Paper Mills Power Plants Steel Mills Textile Plants Sewage Plants Refineries Assembly Plants Breweries

SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F.
We recommend SOLUTION 2000 for use on:

  • Nuts, Bolts, and Studs
  • Manifolds and Heat Exchangers
  • Fittings and Shafts
  • Press-Fits and Packings
  • Flange Bolts, Pumps, and Valves
  • Marine Fasteners
  • Turbines
  • Dies
  • Farm Equipment
  • Steam Traps
    SOLUTION 2000 can be used in:
  • Factories
  • Paper Mills
  • Power Plants
  • Steel Mills
  • Textile Plants
  • Sewage Plants
  • Refineries
  • Assembly Plants
  • Breweries
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Anti-seize Compounds
Product Number 10112
Product Name Solution 2000 Premium Copper Antiseize (25 LB. Pail)
Unlock Full Specs
to access all available technical data

Similar Products

MoS2 Solid Film Lubricant - Esnalub®382 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Molybdenum or Metal Sulphide; Synthetic or Semi-synthetic; Silicone; Water Soluble / Emulsion
View Details
Ceramic Anti-seize Lubricant - ROCK'N ROLL™ - Walter Surface Technologies
Specs
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Features Aerosol, Sprayable or Misting (optional feature)
Use Temperature -22 to 2552 F (-30 to 1400 C)
View Details
Bolts and Nuts Lubricant - SYN M-PG - Tecsia Lubricants USA
Specs
Use Temperature -58 to 2552 F (-50 to 1400 C)
View Details