Emerson Bearing Co. Solution 2600 Premium Nickel Antiseize (42 LB. Pail) 10214

Description
SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless Steel Applications Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants
Description
SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless Steel Applications Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants

Suppliers

Company
Product
Description
Supplier Links
Solution 2600 Premium Nickel Antiseize (42 LB. Pail) - 10214 - Emerson Bearing Co.
Boston, MA, USA
Solution 2600 Premium Nickel Antiseize (42 LB. Pail)
10214
Solution 2600 Premium Nickel Antiseize (42 LB. Pail) 10214
SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless Steel Applications Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants

SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F.
We recommend SOLUTION 2600 for use on:

  • Special Alloy Metals Including Stainless Steel
  • Applications Involving Strong Acids
  • High-Temperature Nuts. Bolts, and Studs
  • Chemical Resistant Fittings
  • Copper/Lead-Free Application
    SOLUTION 2600 can be used in:
  • Plants That Require a Copper/Lead-Free Antiseize
  • Chemical Plants
  • Oil Refineries
  • Waste and Water Treatment Plants
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Anti-seize Compounds
Product Number 10214
Product Name Solution 2600 Premium Nickel Antiseize (42 LB. Pail)
Unlock Full Specs
to access all available technical data

Similar Products

MoS2/Graphite Solid Film Lubricant - Kal-Gard AI - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide
View Details
NO-OX-ID
Specs
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Lubes and Torque Modifiers - AutoLube Black - Pavco, Inc.
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Industry Applications Process Equipment, Tanks, Reactor or Lines
View Details