Emerson Bearing Co. Solution 2500 Metal-Free Antiseize (45 LB. Pail) 10654

Description
SOLUTION 2500 is a premium grease, calcium, and graphite blend which has been formulated for heavy duty applications. It is lead free and contains no copper or nickel, making it the preferred choice of refineries and chemical plants. SOLUTION 2500 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend SOLUTION 2500 for use on: Applications Prohibiting the Use of Copper and Other Metals Special Alloy Metals Including Stainless Steel High-Temperature Nuts, Bolts, and Studs Seals, Packings, and Sleeves SOLUTION 2500 can be used in: Plants that Require a Lead/Metal-Free Antiseize Chemical Plants Power Plants Steel Mills Textile Plants Oil Refineries Automotive Assembly Plants Waste and Water Treatment Plants Mining Facilities
Description
SOLUTION 2500 is a premium grease, calcium, and graphite blend which has been formulated for heavy duty applications. It is lead free and contains no copper or nickel, making it the preferred choice of refineries and chemical plants. SOLUTION 2500 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend SOLUTION 2500 for use on: Applications Prohibiting the Use of Copper and Other Metals Special Alloy Metals Including Stainless Steel High-Temperature Nuts, Bolts, and Studs Seals, Packings, and Sleeves SOLUTION 2500 can be used in: Plants that Require a Lead/Metal-Free Antiseize Chemical Plants Power Plants Steel Mills Textile Plants Oil Refineries Automotive Assembly Plants Waste and Water Treatment Plants Mining Facilities

Suppliers

Company
Product
Description
Supplier Links
Solution 2500 Metal-Free Antiseize (45 LB. Pail) - 10654 - Emerson Bearing Co.
Boston, MA, USA
Solution 2500 Metal-Free Antiseize (45 LB. Pail)
10654
Solution 2500 Metal-Free Antiseize (45 LB. Pail) 10654
SOLUTION 2500 is a premium grease, calcium, and graphite blend which has been formulated for heavy duty applications. It is lead free and contains no copper or nickel, making it the preferred choice of refineries and chemical plants. SOLUTION 2500 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E. We recommend SOLUTION 2500 for use on: Applications Prohibiting the Use of Copper and Other Metals Special Alloy Metals Including Stainless Steel High-Temperature Nuts, Bolts, and Studs Seals, Packings, and Sleeves SOLUTION 2500 can be used in: Plants that Require a Lead/Metal-Free Antiseize Chemical Plants Power Plants Steel Mills Textile Plants Oil Refineries Automotive Assembly Plants Waste and Water Treatment Plants Mining Facilities

SOLUTION 2500 is a premium grease, calcium, and graphite blend which has been formulated for heavy duty applications. It is lead free and contains no copper or nickel, making it the preferred choice of refineries and chemical plants. SOLUTION 2500 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2500 is non-corrosive and prevents metal to metal contact. Temperature resistant to 2500 ° F. Meets MIL-A-907-E.
We recommend SOLUTION 2500 for use on:

  • Applications Prohibiting the Use of Copper and Other Metals
  • Special Alloy Metals Including Stainless Steel
  • High-Temperature Nuts, Bolts, and Studs
  • Seals, Packings, and Sleeves
    SOLUTION 2500 can be used in:
  • Plants that Require a Lead/Metal-Free Antiseize
  • Chemical Plants
  • Power Plants
  • Steel Mills
  • Textile Plants
  • Oil Refineries
  • Automotive Assembly Plants
  • Waste and Water Treatment Plants
  • Mining Facilities
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Anti-seize Compounds
Product Number 10654
Product Name Solution 2500 Metal-Free Antiseize (45 LB. Pail)
Unlock Full Specs
to access all available technical data

Similar Products

Water Based MoS2/Graphite Solid Film Lubricant - Everlube®811 - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Composition / Chemistry Graphite; Molybdenum or Metal Sulphide; Water Soluble / Emulsion
View Details
NO-OX-ID
Specs
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Lubes and Torque Modifiers - AutoLube Black - Pavco, Inc.
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant
Industry Applications Process Equipment, Tanks, Reactor or Lines
View Details