Astrodyne Corporation Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 2 3 4
Product Name Notes
1U Height compliance, full safety agency approval, high power density
3000VAC input output isolation
5656vdc input to output isolation, active power factor correction
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry...
Built in EMI filter, compact size, high efficiency
Cage frame design, medically approved switching power supply
DIN rail design, medically approved switching power supply
Enclosed design with fan, available in DIN mount
Enclosed design, available in DIN mount
High density 1U package, active power factor correction
Integral EMI filter, remote sense
Low cost AC/DC modules, universal input
Low profile enclosed package, single output
Open frame design, medically approved switching power supply
Parallel operation, remote control/sense, current sharing
Power block modules, high efficiency, full safety agency approvals
Quad open PCB switchers with PFC
Quad open PCB switching supply
Remote control/sense, 3000VAC input output isolation
Remote control/sense, current sharing
Single open PCB switchers with PFC
Single outputs, active power factor correction, u-channel power supply
Switching power supplies with PFC
U Channel frame design, medically approved switching power supply
Ultra compact size, 3000VAC input output isolation
Ultra compact size, available in DIN mount
Universal input, 3,000vac input to output isolation, en55022 class b emi
Auto switched 88 ~ 264VAC input Built-in passive PFC choke Protections: Short circuit / Overload / Over voltage / Over temperature Forced air cooling by built-in DC fan Built in...

<< Prev Next >>