Remote control/sense, 3000VAC input output isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RSP1500-24 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply; Parallel Operation |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation |
| Features | Power Factor Correction |