Ultra compact size, 3000VAC input output isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SP500-48 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation |
| Features | Power Factor Correction |