1U Height compliance, full safety agency approval, high power density
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RS-75-12 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 12.0 volts |