Astrodyne Corporation Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Built in EMI filter, compact size, high efficiency | |
| Chassis mount, optional DIN rail mount | |
| Dual open PCB switching | |
| Dual output, high efficiency to 88%, 3000V isolation | |
| High density 1U package, active power factor correction | |
| High efficiency, regulated outputs, 3000v isolation, single outputs | |
| Industry standard PCB mount | |
| Low cost AC/DC modules, universal input | |
| Medical grade ultra miniature modules, full safety approvals | |
| Medical ultra miniature modules, chassis mount | |
| Miniature design frame, many applications | |
| Regulated outputs, 4000v isolation, built in emi filter, compact footprint | |
| Single / Dual / Triple Outputs Universal 90 to 264VAC Input 3.3VDC to 24VDC Outputs 4,000VAC Input to Output Isolation PCB and Chassis Mount Packages Full Safety Approvals | |
| Single open PCB switchers with PFC | |
| Single output, high efficiency to 88%, 3000V isolation | |
| Single outputs, active power factor correction, u-channel power supply | |
| Switching power supplies with PFC | |
| Triple output, high efficiency to 88%, 3000V isolation | |
| Ultra compact size, single output, output adjust, LED indicator | |
| Ultra compact size, smallest package to output power size | |
| Ultra miniature design , medically approved module also available | |
| Ultra miniature design , medically approved module | |
| Ultra miniature DIN rail mount, 3000VAC input output isolation | |
| Universal 90 to 264vac input, 3,000vac input to output isolation | |
| Universal 90-264vac input, 3000v isolation, improved emi performance | |
| Universal input, remote on/off function | |
| Universal input, single output, full safety certifications |
| << Prev | Next >> |