Parallel operation, remote control/sense, current sharing
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SCP600-60 |
| Product Name | Open Frame Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Features | Power Factor Correction |
| Operating Temperature | -10 to 50 C (14 to 122 F) |