Air Compressors Direct Hitachi HXP 1" 25.2-Volt Lithium-Ion SDS Plus Rotary Hammer Model DH25DAL

Description
Compact & Lightweight For Greater Control And Less Fatigue •Almost 20% lighter than the leading 36V tools Includes (2) 3.0Ah Lithium-Ion Batteries •Longer run times & less weight than traditional batteries 3 Modes Of Operation For Greater Versatility •Drilling only, hammer drilling or hammering only Two-Step Speed Switch •Power Mode for fast and efficient drilling in larger diameters •Save Mode to conserve power & prevent bending smaller bits Factory Set Slip Clutch •Protects the user and the gears in the event of a bound bit Idle Strike Restrictor •Prevents no-load hammering, extending tool life Quick Bit Insert •Designed for rapid accessory changes Auto-Stop Brushes •Designed for added motor durability Includes: •1-Hour Charger & Case •Sidle Handle & Depth Gauge
Description
Compact & Lightweight For Greater Control And Less Fatigue •Almost 20% lighter than the leading 36V tools Includes (2) 3.0Ah Lithium-Ion Batteries •Longer run times & less weight than traditional batteries 3 Modes Of Operation For Greater Versatility •Drilling only, hammer drilling or hammering only Two-Step Speed Switch •Power Mode for fast and efficient drilling in larger diameters •Save Mode to conserve power & prevent bending smaller bits Factory Set Slip Clutch •Protects the user and the gears in the event of a bound bit Idle Strike Restrictor •Prevents no-load hammering, extending tool life Quick Bit Insert •Designed for rapid accessory changes Auto-Stop Brushes •Designed for added motor durability Includes: •1-Hour Charger & Case •Sidle Handle & Depth Gauge

Suppliers

Company
Product
Description
Supplier Links
Hitachi HXP 1
Bolingbrook, IL, USA
Hitachi HXP 1" 25.2-Volt Lithium-Ion SDS Plus Rotary Hammer
Model DH25DAL
Hitachi HXP 1" 25.2-Volt Lithium-Ion SDS Plus Rotary Hammer Model DH25DAL
Compact & Lightweight For Greater Control And Less Fatigue •Almost 20% lighter than the leading 36V tools Includes (2) 3.0Ah Lithium-Ion Batteries •Longer run times & less weight than traditional batteries 3 Modes Of Operation For Greater Versatility •Drilling only, hammer drilling or hammering only Two-Step Speed Switch •Power Mode for fast and efficient drilling in larger diameters •Save Mode to conserve power & prevent bending smaller bits Factory Set Slip Clutch •Protects the user and the gears in the event of a bound bit Idle Strike Restrictor •Prevents no-load hammering, extending tool life Quick Bit Insert •Designed for rapid accessory changes Auto-Stop Brushes •Designed for added motor durability Includes: •1-Hour Charger & Case •Sidle Handle & Depth Gauge

Compact & Lightweight For Greater Control And Less Fatigue
•Almost 20% lighter than the leading 36V tools
Includes (2) 3.0Ah Lithium-Ion Batteries
•Longer run times & less weight than traditional batteries
3 Modes Of Operation For Greater Versatility
•Drilling only, hammer drilling or hammering only
Two-Step Speed Switch
•Power Mode for fast and efficient drilling in larger diameters
•Save Mode to conserve power & prevent bending smaller bits
Factory Set Slip Clutch
•Protects the user and the gears in the event of a bound bit
Idle Strike Restrictor
•Prevents no-load hammering, extending tool life
Quick Bit Insert
•Designed for rapid accessory changes
Auto-Stop Brushes
•Designed for added motor durability
Includes:
•1-Hour Charger & Case
•Sidle Handle & Depth Gauge

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model DH25DAL
Product Name Hitachi HXP 1" 25.2-Volt Lithium-Ion SDS Plus Rotary Hammer
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
BDF451Z - 18V LXT® Lithium-Ion Cordless 1/2" Driver-Drill (Tool Only) - BDF451Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details
7/8" Compact SDS Rotary Hammer Kit - D25012K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 13.2 inch (335 mm)
View Details