Air Compressors Direct Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo Model KC18DCL

Description
Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR, DVF3 and DFL tools 18-Volt Cordless Hammer Drill (DV18DL) •Rated at a class leading 570 In/Lbs of torque •Unique 2-step speed switch for ultimate control Hitachi 1/2" 18-Volt Cordless Impact Driver (WH18DL) •Rated at a class leading 1,330 In/Lbs of torque •Unique 2-step speed switch for ultimate control Includes: •Universal Quick Charger •Carrying Case
Description
Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR, DVF3 and DFL tools 18-Volt Cordless Hammer Drill (DV18DL) •Rated at a class leading 570 In/Lbs of torque •Unique 2-step speed switch for ultimate control Hitachi 1/2" 18-Volt Cordless Impact Driver (WH18DL) •Rated at a class leading 1,330 In/Lbs of torque •Unique 2-step speed switch for ultimate control Includes: •Universal Quick Charger •Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo - Model KC18DCL - Air Compressors Direct
Bolingbrook, IL, USA
Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo
Model KC18DCL
Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo Model KC18DCL
Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR, DVF3 and DFL tools 18-Volt Cordless Hammer Drill (DV18DL) •Rated at a class leading 570 In/Lbs of torque •Unique 2-step speed switch for ultimate control Hitachi 1/2" 18-Volt Cordless Impact Driver (WH18DL) •Rated at a class leading 1,330 In/Lbs of torque •Unique 2-step speed switch for ultimate control Includes: •Universal Quick Charger •Carrying Case

Includes (2) 3.0Ah HXP Lithium Ion Batteries
•3x the life at half the weight of NiCd or NiMH batteries
Backwards Compatible HXP Batteries
•Will work with all Hitachi 18V DMR, DVF3 and DFL tools
18-Volt Cordless Hammer Drill (DV18DL)
•Rated at a class leading 570 In/Lbs of torque
•Unique 2-step speed switch for ultimate control
Hitachi 1/2" 18-Volt Cordless Impact Driver (WH18DL)
•Rated at a class leading 1,330 In/Lbs of torque
•Unique 2-step speed switch for ultimate control
Includes:
•Universal Quick Charger
•Carrying Case

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model KC18DCL
Product Name Hitachi HXP 18-Volt Lithium-Ion Hammer & Impact Driver Combo
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753809 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
1/2" VSR Pistol Grip Hammerdrill - DWD520 - DEWALT Industrial Tool Co.
Specs
Power 980 watts
Type Rotary Hammer
Length 14 inch (356 mm)
View Details
Pistol Drill - 2 1260 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 9.25 inch (235 mm)
View Details