Air Compressors Direct Hitachi HXP 1/2" 14.4-Volt Lithium-Ion Cordless Hammer Drill Model DV14DL

Description
Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460 In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/850/1,750 RPM) Externally Replaceable Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth Magnet Motor •Designed for durability and power Convenient 5-Position Belt Hook •Features an integrated LED work light Includes: •Quick Charger •Carrying Case •Side Handle & Driver Bit
Description
Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460 In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/850/1,750 RPM) Externally Replaceable Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth Magnet Motor •Designed for durability and power Convenient 5-Position Belt Hook •Features an integrated LED work light Includes: •Quick Charger •Carrying Case •Side Handle & Driver Bit

Suppliers

Company
Product
Description
Supplier Links
Hitachi HXP 1/2
Bolingbrook, IL, USA
Hitachi HXP 1/2" 14.4-Volt Lithium-Ion Cordless Hammer Drill
Model DV14DL
Hitachi HXP 1/2" 14.4-Volt Lithium-Ion Cordless Hammer Drill Model DV14DL
Compact And Lightweight Design •Weighs only 4.6 Lbs. & only 9.84" in length Includes (2) 3.0Ah HXP Lithium Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 14.4V DMR and DVF3 tools Rated At 460 In/Lbs Of Torque •Drill and drive through the toughest materials with ease Unique 2-Step Speed Switch For Ultimate Control •Select from 4 speed settings (0-200/400/850/1,750 RPM) Externally Replaceable Carbon Brush •Designed for quick and easy maintenance 2-Piece Rare Earth Magnet Motor •Designed for durability and power Convenient 5-Position Belt Hook •Features an integrated LED work light Includes: •Quick Charger •Carrying Case •Side Handle & Driver Bit

Compact And Lightweight Design
•Weighs only 4.6 Lbs. & only 9.84" in length
Includes (2) 3.0Ah HXP Lithium Ion Batteries
•3x the life at half the weight of NiCd or NiMH batteries
Backwards Compatible HXP Batteries
•Will work with all Hitachi 14.4V DMR and DVF3 tools
Rated At 460 In/Lbs Of Torque
•Drill and drive through the toughest materials with ease
Unique 2-Step Speed Switch For Ultimate Control
•Select from 4 speed settings (0-200/400/850/1,750 RPM)
Externally Replaceable Carbon Brush
•Designed for quick and easy maintenance
2-Piece Rare Earth Magnet Motor
•Designed for durability and power
Convenient 5-Position Belt Hook
•Features an integrated LED work light
Includes:
•Quick Charger
•Carrying Case
•Side Handle & Driver Bit

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model DV14DL
Product Name Hitachi HXP 1/2" 14.4-Volt Lithium-Ion Cordless Hammer Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
12 Volt Compact Drill - HJP002K - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Battery Voltage 12 volts
View Details
1/2" (13mm) VSR Mid-Handle Grip Drill with Keyless Chuck - DWD215G - DEWALT Industrial Tool Co.
Specs
Power 980 watts
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details