Keyless Chuck
•Change drill bits or drivers quickly with no tools
Reversible Motor
•Back out tight screws or fasteners quickly
•Assist when binding occurs while drilling
Variable Speed Throttle
•Allows greater control from start to finish
Double-Reduction Planetary Gear
•Provides more power at lower speeds
Auxiliary Side Handle
•Extra handles allows more tool control
Aluminum Housing
•Makes tool light weight and more durable
Tool Specs
•Chuck size: 1/2"
•Free speed: 400 RPM
•Performance rating: Heavy-duty
•Length: 8.7"
•Minimum air hose: 3/8" diameter
| Air Compressors Direct | |
|---|---|
| Product Category | Hand Drills |
| Product Number | Model 7803RAKC |
| Product Name | Ingersoll Rand 1/2" Heavy-Duty Reversible Drill |
| Power | Power Tools; Pneumatic Tool |