Air Compressors Direct Ingersoll Rand 3/8" Reversible Heavy-Duty Air Drill Model 7802RA

Description
Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Convenience •Quick reverse lever allows changing drilling direction easily Aluminum Housing •Makes tool light weight and more durable Tool Specs •Chuck size: 3/8" •Free speed: 2,000 RPM •Performance rating: Heavy-duty •Length: 6.4" •Minimum air hose: 3/8" diameter
Description
Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Convenience •Quick reverse lever allows changing drilling direction easily Aluminum Housing •Makes tool light weight and more durable Tool Specs •Chuck size: 3/8" •Free speed: 2,000 RPM •Performance rating: Heavy-duty •Length: 6.4" •Minimum air hose: 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ingersoll Rand 3/8
Bolingbrook, IL, USA
Ingersoll Rand 3/8" Reversible Heavy-Duty Air Drill
Model 7802RA
Ingersoll Rand 3/8" Reversible Heavy-Duty Air Drill Model 7802RA
Reversible Motor •Back out tight screws or fasteners quickly •Assist when binding occurs while drilling Variable Speed Throttle •Allows greater control from start to finish Convenience •Quick reverse lever allows changing drilling direction easily Aluminum Housing •Makes tool light weight and more durable Tool Specs •Chuck size: 3/8" •Free speed: 2,000 RPM •Performance rating: Heavy-duty •Length: 6.4" •Minimum air hose: 3/8" diameter

Reversible Motor
•Back out tight screws or fasteners quickly
•Assist when binding occurs while drilling
Variable Speed Throttle
•Allows greater control from start to finish
Convenience
•Quick reverse lever allows changing drilling direction easily
Aluminum Housing
•Makes tool light weight and more durable
Tool Specs
•Chuck size: 3/8"
•Free speed: 2,000 RPM
•Performance rating: Heavy-duty
•Length: 6.4"
•Minimum air hose: 3/8" diameter

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model 7802RA
Product Name Ingersoll Rand 3/8" Reversible Heavy-Duty Air Drill
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 1138630 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Morse Taper Drills w/ Feed Spindle - 2 2502* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 26.5 inch (673 mm)
View Details
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.88 inch (276 mm)
View Details