Air Compressors Direct Hitachi HXP 3/8" 12-Volt Lithium-Ion Driver Drill Model DS10DFL

Description
Impressively Lightweight And Compact •Weighs only 2.2 Lbs and less than 7.5" in length Rated At 195 In/Lbs Of Torque •Perfect for various drilling and driving applications Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode •Provides ultimate precision and control in both forward & reverse 3/8" Keyless Chuck •Designed for simple bit replacements & a variety of applications Responsive Variable Speed Trigger •Provides complete control during intricate operation Optimized Handle Dimensions •Provides a secure grip and ergonomic comfort for all hand sizes Built-In LED Light •Effectively illuminates dark work spaces Lithium Ion Batteries •Deliver steady power for the duration of every charge Includes: •(2) 1.5Ah 12V Peak Lithium-Ion Batteries •Quick Charger •Phillips Driver Bit & Carrying Case
Description
Impressively Lightweight And Compact •Weighs only 2.2 Lbs and less than 7.5" in length Rated At 195 In/Lbs Of Torque •Perfect for various drilling and driving applications Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode •Provides ultimate precision and control in both forward & reverse 3/8" Keyless Chuck •Designed for simple bit replacements & a variety of applications Responsive Variable Speed Trigger •Provides complete control during intricate operation Optimized Handle Dimensions •Provides a secure grip and ergonomic comfort for all hand sizes Built-In LED Light •Effectively illuminates dark work spaces Lithium Ion Batteries •Deliver steady power for the duration of every charge Includes: •(2) 1.5Ah 12V Peak Lithium-Ion Batteries •Quick Charger •Phillips Driver Bit & Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Hitachi HXP 3/8
Bolingbrook, IL, USA
Hitachi HXP 3/8" 12-Volt Lithium-Ion Driver Drill
Model DS10DFL
Hitachi HXP 3/8" 12-Volt Lithium-Ion Driver Drill Model DS10DFL
Impressively Lightweight And Compact •Weighs only 2.2 Lbs and less than 7.5" in length Rated At 195 In/Lbs Of Torque •Perfect for various drilling and driving applications Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode •Provides ultimate precision and control in both forward & reverse 3/8" Keyless Chuck •Designed for simple bit replacements & a variety of applications Responsive Variable Speed Trigger •Provides complete control during intricate operation Optimized Handle Dimensions •Provides a secure grip and ergonomic comfort for all hand sizes Built-In LED Light •Effectively illuminates dark work spaces Lithium Ion Batteries •Deliver steady power for the duration of every charge Includes: •(2) 1.5Ah 12V Peak Lithium-Ion Batteries •Quick Charger •Phillips Driver Bit & Carrying Case

Impressively Lightweight And Compact
•Weighs only 2.2 Lbs and less than 7.5" in length
Rated At 195 In/Lbs Of Torque
•Perfect for various drilling and driving applications
Best-In-Class 21+1 Clutch For 21 Torque Settings & A Drill Mode
•Provides ultimate precision and control in both forward & reverse
3/8" Keyless Chuck
•Designed for simple bit replacements & a variety of applications
Responsive Variable Speed Trigger
•Provides complete control during intricate operation
Optimized Handle Dimensions
•Provides a secure grip and ergonomic comfort for all hand sizes
Built-In LED Light
•Effectively illuminates dark work spaces
Lithium Ion Batteries
•Deliver steady power for the duration of every charge
Includes:
•(2) 1.5Ah 12V Peak Lithium-Ion Batteries
•Quick Charger
•Phillips Driver Bit & Carrying Case

Supplier's Site

Technical Specifications

  Air Compressors Direct
Product Category Hand Drills
Product Number Model DS10DFL
Product Name Hitachi HXP 3/8" 12-Volt Lithium-Ion Driver Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 170 / 210 W (.23 - .28 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details
1" L-Shape SDS Rotary Hammer Kit with Quick Change Chuck - D25324K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 12.1 inch (307 mm)
View Details